DELL logo

DELL 460-BBRZ laptop case 13.3" Sleeve case Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150817
Info modified on:
01 Jun 2022, 15:50:30
Long product name DELL 460-BBRZ laptop case 13.3" Sleeve case Black:

Premiere Sleeve (S) for XPS 13 Ultrabook

DELL 460-BBRZ laptop case 13.3" Sleeve case Black:

Protect your Dell XPS 13 Ultrabook on-the-go

Slip your Dell XPS 13 Ultrabook into the Dell Premiere Sleeve (S) to keep it safe and secure. Durable materials protect your XPS 13 when you are en route to a meeting, heading to the office or going anywhere your mobile lifestyle takes you.

Easy transport keeps you mobile and productive

Simply place your Dell XPS 13 Ultrabook in the sleeve and carry it to your next appointment or meeting. Or, place the XPS and sleeve within another bag and you'll be ready to travel anywhere your busy day takes you.

High-quality, durable materials

Sturdy tarpaulin and other durable, high-quality materials, with a rugged zipper, keep your XPS safely covered. A soft inner lining cushions the cover of your XPS from scratches and scuffs. Slip your XPS into the Dell Premier Sleeve (S) and head out the door rest assured that your XPS is well protected.
Dell Premier Sleeve View larger

Contemporary design

Lightweight, yet durable, with a slim design, the Dell Premier Sleeve (S) is a sleek, essential accessory that helps enable your mobile office experience. Pack your XPS inside the Dell Premier Sleeve (S) and you'll be carrying a stylish, contemporary accessory.

Compatibility

The Dell Premiere Sleeve (S) is custom-built to carry the Dell XPS 13 Ultrabook.

Short summary description DELL 460-BBRZ laptop case 13.3" Sleeve case Black:

DELL 460-BBRZ, Sleeve case, 13.3", 8.64 oz (245 g)

Long summary description DELL 460-BBRZ laptop case 13.3" Sleeve case Black:

DELL 460-BBRZ. Case type: Sleeve case, Maximum screen size: 13.3". Weight: 8.64 oz (245 g). Surface coloration: Monochromatic

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.