DELL logo

DELL 460-BBRE tablet case 10.8" Folio Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74796
Info modified on:
10 Sept 2021, 14:46:22
Long product name DELL 460-BBRE tablet case 10.8" Folio Black:

Rotating Folio for Venue 10 and Venue 10 Pro 5000

DELL 460-BBRE tablet case 10.8" Folio Black:

Sleek on–the–go protection
Safely transport your tablet with the Dell Venue Rotating Folio – for Venue 10 and Venue 10 Pro 5000 Series (Models 5050 and 5055 only). This low–profile folio has a hard case and two–fold cover, providing all–around protection for your tablet.

Landscape or portrait modes
Designed for functionality, the case converts into a stand. Rotate the cradle to landscape mode when you're watching a movie or to portrait mode to respond to email messages.

Custom-made for Dell Venue Tablet Model 5055
The Dell Venue Rotating Folio is customized to securely fit your Dell Venue 10 Tablets, Models 5050 and 5055. Protecting both the back and front of your tablet, this folio helps keep your tablet looking its best and working well.

Rotating cradle and two-fold design for versatility
The two–fold cover converts into a stand for hands–free viewing and versatile typing positions. Adjust the view by propping your tablet upright or at an angle. The rotating cradle allows you to turn your tablet 360 degrees inside the case for viewing in landscape or portrait orientations.

Easy access to tablet ports
The case is designed with open access to all of your tablet's ports, allowing you to connect to a power supply and other essential accessories while in use.

Modern and durable design
The Dell Venue Rotating Folio – for Venue 10 and Venue 10 Pro 5000 Series (Models 5050 and 5055 only) has a stylish, modern design, high–quality construction and a lightweight finish. A hard exterior keeps the tablet protected while a soft inner lining keeps the screen safe from scratches and marks. A magnetic closure securely closes the case while you're on–the–go.

Compatible with the Dell Venue Keyboard – Venue 10 and Venue 10 Pro 5000 Series models 5050 and 5055
The folio's two–piece construction allows the magnetic back cover to be removed and work with the Dell Venue Keyboard – Venue 10 and Venue 10 Pro 5000 Series (sold separately) for laptop–style typing.

What's in the box
Dell Venue Rotating Folio – for Venue 10 and Venue 10 Pro 5000 Series (Models 5050 and 5055 only)

Overview
Safely transport your tablet with the DellTM Venue Rotating Folio – for Venue 10 and Venue 10 Pro 5000 Series (Models 5050 and 5055 only). This low–profile folio has a hard case and two–fold cover, providing all–around protection for your tablet.

Short summary description DELL 460-BBRE tablet case 10.8" Folio Black:

DELL 460-BBRE, Folio, DELL, Venue 5050/5055, 10.8"

Long summary description DELL 460-BBRE tablet case 10.8" Folio Black:

DELL 460-BBRE. Case type: Folio, Brand compatibility: DELL, Compatibility: Venue 5050/5055, Maximum screen size: 10.8"

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.