location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 452-BBUV laptop dock/port replicator Wireless WiGig Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
452-BBUV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
452-BBUV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116154600 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:12:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 452-BBUV laptop dock/port replicator Wireless WiGig Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - Host interface: WiGig
  • - Ethernet LAN 10,100,1000 Mbit/s
Long product name DELL 452-BBUV laptop dock/port replicator Wireless WiGig Black :
The short editorial description of DELL 452-BBUV laptop dock/port replicator Wireless WiGig Black

1 x VGA, 1 x Mini-DisplayPort, 2 x USB 2.0, 3 x USB 3.0, 1 x LAN, 65W, 363 g
More>>>
DELL 452-BBUV laptop dock/port replicator Wireless WiGig Black:
The official marketing text of DELL 452-BBUV laptop dock/port replicator Wireless WiGig Black as supplied by the manufacturer

Introducing Dell's new wireless docking solution for laptops, ultrabooks™ and 2–in–1's with 5th generation Intel® Core™ vPro™ processors enabled with Intel® Tri–Band Wireless–AC 17265 for a desktop free of wires.

Seamless wireless docking
The Dell Wireless Dock provides seamless high-speed wireless docking to your network through Intel® WiGig technology powering up to two external displays, keyboard, mouse, audio and other peripherals.

Convenient connections
Simply connect all the devices and peripherals you use every day to the Dell Wireless Dock and your laptop will communicate wirelessly with the dock. With two USB ports in front and three USB ports in back, the dock unites everything conveniently in one place for your wireless desktop.

Increase at the desk productivity
Work more efficiently and increase productivity with two external displays and all the devices on your desktop. The Dell Wireless Dock supports VGA, HDMI and mDP for up to two displays

WiGig high speed
Using Intel WiGig technology, the Dell Wireless Dock enables higher data transfer rates upto 4.6Ghz–higher than Wifi AC certified products.

Secure communication
Work confidently knowing your files are protected with data encryption and strong authentication protocols IEEE802.11 and current WLAN technologies.

Easy presentation connectivity
Simplify access to presentation and collaboration tools in your meeting rooms and classrooms with fast, reliable connectivity to projectors and other compatible equipment.

Collaboration
When you collaborate on Skype, Lync or other communications tools you'll benefit from the Dell Wireless Dock's front audio in/out port for voice over IP.

Short summary description DELL 452-BBUV laptop dock/port replicator Wireless WiGig Black:
This short summary of the DELL 452-BBUV laptop dock/port replicator Wireless WiGig Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 452-BBUV, Wireless, WiGig, 10,100,1000 Mbit/s, Black, AC, 60 Hz

Long summary description DELL 452-BBUV laptop dock/port replicator Wireless WiGig Black:
This is an auto-generated long summary of DELL 452-BBUV laptop dock/port replicator Wireless WiGig Black based on the first three specs of the first five spec groups.

DELL 452-BBUV. Connectivity technology: Wireless, Host interface: WiGig. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black. Power source type: AC, AC input frequency: 60 Hz. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
WiGig
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Mini DisplayPorts quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Product color *
Black
Power
Power source type
AC
AC input frequency
60 Hz
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Weight
12.8 oz (363 g)
Packaging content
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:08:50
Uk has collected 1 expert review for DELL 452-BBUV laptop dock/port replicator Wireless WiGig Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
crn.com
Updated:
2017-03-01 07:08:50
If using a PC docking station feels like being tied down with an anchor, it's time to break the chains with a wireless docking solution that lets you wander your office – hassle and wireless free.Wireless docking solutions make connecting with a keyboard...
0%
Country Distributor
United Kingdom 1 distributor(s)