location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 440-BBHU backup storage device Storage drive Tape Cartridge LTO 6 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO7 Tape Media 1 Pack Cust Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
440-BBHU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783357438 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 12:31:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 440-BBHU backup storage device Storage drive Tape Cartridge LTO 6 TB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black
  • - Data storage type: LTO
  • - Native capacity: 6 TB Compressed capacity: 15 TB
Guarantee: Inherit the warranty of the Dell system OR one year hardware warranty
Long product name DELL 440-BBHU backup storage device Storage drive Tape Cartridge LTO 6 TB :
The short editorial description of DELL 440-BBHU backup storage device Storage drive Tape Cartridge LTO 6 TB

LTO7, Ultrium 7, 6 TB/15 TB
More>>>
DELL 440-BBHU backup storage device Storage drive Tape Cartridge LTO 6 TB:
The official marketing text of DELL 440-BBHU backup storage device Storage drive Tape Cartridge LTO 6 TB as supplied by the manufacturer

Compact and highly reliable, Dell™ LTO-7 Tape Cartridges are an ideal solution to high-volume backup and archiving requirements. These easy-to-handle compact cartridges provide efficient backup and long term archiving for years. It provides the performance essential for data-intensive applications, while its robust technology delivers the durability and reliability you need to protect your data. This product has been tested and validated on Dell systems. It is supported by Dell Tech Support when used with a Dell system.

Short summary description DELL 440-BBHU backup storage device Storage drive Tape Cartridge LTO 6 TB:
This short summary of the DELL 440-BBHU backup storage device Storage drive Tape Cartridge LTO 6 TB data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 440-BBHU, Storage drive, Tape Cartridge, LTO, Black, - PowerEdge T340 - PowerEdge T440 - PowerEdge T640, 6 TB

Long summary description DELL 440-BBHU backup storage device Storage drive Tape Cartridge LTO 6 TB:
This is an auto-generated long summary of DELL 440-BBHU backup storage device Storage drive Tape Cartridge LTO 6 TB based on the first three specs of the first five spec groups.

DELL 440-BBHU. Product type: Storage drive, Media type: Tape Cartridge, Data storage type: LTO. Native capacity: 6 TB, Compressed capacity: 15 TB

The story is currently unavailable. Please, contact us.
Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Internal *
Yes
Data storage type
LTO
Product color
Black
Performance
Compatible products
- PowerEdge T340 - PowerEdge T440 - PowerEdge T640
Storage
Native capacity *
6 TB
Compressed capacity *
15 TB
Logistics data
Harmonized System (HS) code
84719000
Brand Image Article code product Stock Price from
DELL EMC ML3 Storage auto loader & library Tape Cartridge DELL EMC ML3 Storage auto loader & library Tape Cartridge
(show image)
210-AOVY-JMM9 EMC ML3
DELL PowerVault TL1000 Storage auto loader & library Tape Cartridge DELL PowerVault TL1000 Storage auto loader & library Tape Cartridge
(show image)
210-AGGT PowerVault TL1000
Country Distributor
Nederland 5 distributor(s)
Portugal 1 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer DELL 440-BBHU backup storage device Storage drive Tape Cartridge LTO 6 TB:
Disclaimer

Actual configuration might differ from illustration