DELL logo

DELL 407-BBOP network transceiver module 10000 Mbit/s SFP+ 1310 nm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
410593
Info modified on:
09 Apr 2025, 16:19:08
Short summary description DELL 407-BBOP network transceiver module 10000 Mbit/s SFP+ 1310 nm:

DELL 407-BBOP, 10000 Mbit/s, SFP+, SFP+, LR, 393700.8" (10000 m), 1310 nm

Long summary description DELL 407-BBOP network transceiver module 10000 Mbit/s SFP+ 1310 nm:

DELL 407-BBOP. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: SFP+. Product color: Silver, Compatible products: NETWORKING N4000 N4032 NETWORKING N4000 N4032F NETWORKING N4000 N4064 NETWORKING N4000 N4064F .... Quantity per pack: 1 pc(s)

The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.