location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 405-AANN RAID controller PCI Express x8 3.0 1.2 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
405-AANN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405-AANN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783923046 show
Category:
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required. A RIAD controller, which is a type of disk array controller, is a device which manages the physical disk drives and presents them to the computer as logical units.
RAID Controllers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 08:20:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 405-AANN RAID controller PCI Express x8 3.0 1.2 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supported storage drive interfaces: SAS
  • - Host interface: PCI Express x8
  • - RAID levels: 0, 1, 5, 6, 10, 50, 60
  • - 1.2 Gbit/s
  • - SSD support
  • - Number of devices supported: 255
Long product name DELL 405-AANN RAID controller PCI Express x8 3.0 1.2 Gbit/s :
The short editorial description of DELL 405-AANN RAID controller PCI Express x8 3.0 1.2 Gbit/s

PERC H840 RAID Controller 4GB NV Cache - Low Profile
More>>>
DELL 405-AANN RAID controller PCI Express x8 3.0 1.2 Gbit/s:
The official marketing text of DELL 405-AANN RAID controller PCI Express x8 3.0 1.2 Gbit/s as supplied by the manufacturer

The PERC H840 RAID Controller from Dell offers reliability and performance in addition to providing management with the tolerant disk subsystem failures. This RAID controller offers expandable 4 GB storage capacity to improve the performance of your server systems. The double module channel provides high-speed connectivity. This product has been tested and validated on Dell systems to ensure compatibility with your computer. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL 405-AANN RAID controller PCI Express x8 3.0 1.2 Gbit/s:
This short summary of the DELL 405-AANN RAID controller PCI Express x8 3.0 1.2 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 405-AANN, SAS, PCI Express x8, 0, 1, 5, 6, 10, 50, 60, 1.2 Gbit/s, - PowerEdge R640 - PowerEdge R740 - PowerEdge R740XD - PowerEdge R440 - PowerEdge R540 - PowerEdge..., LSI

Long summary description DELL 405-AANN RAID controller PCI Express x8 3.0 1.2 Gbit/s:
This is an auto-generated long summary of DELL 405-AANN RAID controller PCI Express x8 3.0 1.2 Gbit/s based on the first three specs of the first five spec groups.

DELL 405-AANN. Supported storage drive interfaces: SAS, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 1.2 Gbit/s, Compatible products: - PowerEdge R640 - PowerEdge R740 - PowerEdge R740XD - PowerEdge R440 - PowerEdge R540 - PowerEdge.... Processor family: LSI. Server operating systems supported: Windows Server 2012, Windows Server 2016. Width: 6.6" (167.6 mm), Depth: 2.54" (64.4 mm)

Ports & interfaces
Supported storage drive interfaces *
SAS
Host interface *
PCI Express x8
PCI Express slots version
3.0
Internal mini-SAS ports
2
Performance
RAID levels *
0, 1, 5, 6, 10, 50, 60
Data transfer rate
1.2 Gbit/s
SSD support
Yes
Number of devices supported
255
Performance
Compatible products
- PowerEdge R640 - PowerEdge R740 - PowerEdge R740XD - PowerEdge R440 - PowerEdge R540 - PowerEdge C4140 - PowerEdge R6415 - PowerEdge R7415 - PowerEdge R840 - PowerEdge R940xa - PowerEdge R740xd2 - PowerEdge R6515 - PowerEdge R7515
Processor
Built-in processor
Yes
Processor family
LSI
System requirements
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2012, Windows Server 2016
Weight & dimensions
Width
6.6" (167.6 mm)
Depth
2.54" (64.4 mm)
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL 405-AANN RAID controller PCI Express x8 3.0 1.2 Gbit/s:
Disclaimer

Actual configuration might differ from illustration