Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 2 TB 2.5" 7200 RPM Serial ATA III
- - Server/workstation HDD
- - 6 Gbit/s
Guarantee:
Inherit the warranty of the Dell system OR one year hardware warranty
Long product name DELL 400-ATJZ internal hard drive 2.5" 2 TB Serial ATA III
:
2TB, 7.2K, SATA III, 6Gbps, 2.5"
The short editorial description of DELL 400-ATJZ internal hard drive 2.5" 2 TB Serial ATA III
2TB, 7.2K, SATA III, 6Gbps, 2.5"
More>>>
DELL 400-ATJZ internal hard drive 2.5" 2 TB Serial ATA III:
The official marketing text of DELL 400-ATJZ internal hard drive 2.5" 2 TB Serial ATA III as supplied by the manufacturer
Increase the storage capacity of your Dell™ System with 2 TB Hard Drive from Dell. It boasts a storage capacity of up to 2 TB, enabling users to store large amounts of data. Featuring Serial ATA interface, this hard drive delivers enhanced data transfer speed of up to 6 Gbps .
Short summary description DELL 400-ATJZ internal hard drive 2.5" 2 TB Serial ATA III:
This short summary of the DELL 400-ATJZ internal hard drive 2.5" 2 TB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.
DELL 400-ATJZ, 2.5", 2 TB, 7200 RPM
Long summary description DELL 400-ATJZ internal hard drive 2.5" 2 TB Serial ATA III:
This is an auto-generated long summary of DELL 400-ATJZ internal hard drive 2.5" 2 TB Serial ATA III based on the first three specs of the first five spec groups.
DELL 400-ATJZ. HDD size: 2.5", HDD capacity: 2 TB, HDD speed: 7200 RPM