location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 330-2649 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
330-2649
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
330-2649
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:12:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 330-2649 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name DELL 330-2649 toner cartridge 1 pc(s) Original Black :
The short editorial description of DELL 330-2649 toner cartridge 1 pc(s) Original Black

6000-Page Black Toner Cartridge for Dell 2330dn, 2350d, 2350dn Laser Printers
More>>>
DELL 330-2649 toner cartridge 1 pc(s) Original Black:
The official marketing text of DELL 330-2649 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Cartridge delivers excellent print quality, sharp images and text – up to a 6,000 page yield.

- Compatible with Dell 2330d, 2330dn, 2350d and 2350dn Laser Printers.
- Offers up to 6,000 page yield based on 5% page coverage.

Short summary description DELL 330-2649 toner cartridge 1 pc(s) Original Black:
This short summary of the DELL 330-2649 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 330-2649, 6000 pages, Black, 1 pc(s)

Long summary description DELL 330-2649 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of DELL 330-2649 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

DELL 330-2649. Black toner page yield: 6000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Dell 2330dn, 2350d, 2350dn
Quantity per pack *
1 pc(s)
Black toner page yield *
6000 pages
Type *
Original
Features
Printing colors *
Black
Product color
Black
Other features
Print technology
Laser printing