location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 3263 Intel® Pentium® 4405U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3263
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3263-R1208W
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 22:37:42
The date of the most recent change of the data-sheet in Icecat's system
DELL 3263-R1208W user manual (8.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 3263 Intel® Pentium® 4405U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC White
  • - Intel® Pentium® 4405U 2.1 GHz
  • - 21.5" Full HD 1920 x 1080 IPS
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 510
  • - 0.92 MP 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name DELL Inspiron 3263 Intel® Pentium® 4405U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White :
The short editorial description of DELL Inspiron 3263 Intel® Pentium® 4405U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White

21.5" LED FHD IPS (1920 x 1080), Intel Pentium 4405U (2MB Cache, 2.1 GHz), 4GB DDR3L 1600MHz, 500GB HDD, DVD SUper Multi, Gigabit LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
DELL Inspiron 3263 Intel® Pentium® 4405U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:
The official marketing text of DELL Inspiron 3263 Intel® Pentium® 4405U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White as supplied by the manufacturer

An all-in-one desktop for everyone.
22 " all-in-one desktop with brilliant Full HD, wide-angle display in a clutter-free design created for the whole family.

We love your work. That’s why we created the Inspiron line. They're stylish, versatile and packed with potential, just like you.

It’s the whole package.
All you need in an all-in-one:Your PC comes complete with a large monitor, built-in speakers, a keyboard and mouse so you can start doing everything you want—from work to play—right away.

Get powered up:This all-in-one is built to perform, powered by Intel® Core™ i processors.

Equipped with everything you need.

Brilliant display: Watch movies, edit photos and entertain the whole family with a Full HD IPS display, available with optional edge-to-edge touch capability for intuitive, easy interaction.

Made for your media: Enjoy enhanced sound courtesy of integrated speakers and Waves MaxxAudio® Pro. Up to 8GB memory and an up to 1TB hard disk drive (HDD) provide plenty of bandwidth to keep your movies and games running smoothly.

Get connected: The Inspiron 22 3000 Series All-in-One has multiple I/O and USB ports to connect all your devices, and comes equipped with available 802.11ac WiFi for fast, long-range wireless with less buffering and drops compared to older designs.

Stylish, clutter-free design.
Clear off your desk : Your Inspiron 22 3000 Series All-in-One comes with a VESA wall-mounting option , so you can save desk and countertop space.

Make space for what matters : A one-cable setup allows you to power your device without piles of unnecessary cords cluttering your desk real estate.

Designed for refinement: Slim and streamlined, your all-in-one will add style to any room in the house.

Short summary description DELL Inspiron 3263 Intel® Pentium® 4405U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:
This short summary of the DELL Inspiron 3263 Intel® Pentium® 4405U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 3263, 21.5", Full HD, Intel® Pentium®, 4 GB, 500 GB, Windows 10 Home

Long summary description DELL Inspiron 3263 Intel® Pentium® 4405U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:
This is an auto-generated long summary of DELL Inspiron 3263 Intel® Pentium® 4405U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White based on the first three specs of the first five spec groups.

DELL Inspiron 3263. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 2.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: White

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Pixel pitch
0.00976 x 0.00976" (0.248 x 0.248 mm)
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
4405U
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
64-bit computing
Yes
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
PCI Express slots version
2.0
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
D1
Bus type
OPI
Processor codename
Skylake
Processor series
Intel Pentium 4000 series for Mobile
Maximum number of PCI Express lanes
10
PCI Express configurations
1x4, 4x1
Processor code
SR2EX
Tjunction
100 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, LPDDR3-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1866, 2133, 1600 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
5400 RPM
HDD interface
SATA III
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 510
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Built-in speaker(s) *
Yes
RMS rated power
6 W
Speakers manufacturer
Waves
Built-in microphone
Yes
Audio chip
Realtek ALC3661
Camera
Built-in camera *
Yes
Total megapixels
0.92 MP
Camera resolution
1280 x 720 pixels
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Microphone in
No
Ports & interfaces
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product color *
White
Performance
Product type *
All-in-One PC
Placement supported
Horizontal
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel TSX-NI version
0.00
Processor ARK ID
89611
Power
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
20.7" (526.2 mm)
Depth (with stand)
8.09" (205.6 mm)
Height (with stand)
15.8" (402.5 mm)
Weight (with stand)
13.8 lbs (6.26 kg)
Width (without stand)
20.7" (526.2 mm)
Depth (without stand)
1.35" (34.2 mm)
Weight (without stand)
9.79 lbs (4.44 kg)
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Power cord included
Yes
Manual
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:13:01
Uk has collected 2 expert reviews for DELL Inspiron 3263 Intel® Pentium® 4405U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%