DELL logo

DELL Vostro 3252 Intel® Pentium® N3700 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 A315 Ubuntu Linux Small Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84656
Info modified on:
14 Mar 2024, 19:43:29
Guarantee:
3 Years NBD
Long product name DELL Vostro 3252 Intel® Pentium® N3700 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 A315 Ubuntu Linux Small Desktop PC Black:

Intel Pentium N3700 (2MB Cache, 1.6 GHz), 4GB DDR3 1600 MHz, 500GB HDD, Radeon R5 A315, DVD±RW, Intel HD Graphics, Gigabit Ethernet, WLAN, Ubuntu

DELL Vostro 3252 Intel® Pentium® N3700 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 A315 Ubuntu Linux Small Desktop PC Black:

Features & Design
With Windows 10 Pro
– get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

Compact and feature packed
Packed with power:
Work throughout your day quickly and conveniently with the latest Intel® processors and up to 8GB2 of high-speed RAM options, delivering power and reliable performance.

Stay connected:
Quickly transmit important business data with built-in WiFi or a Gigabit Ethernet connection.

A boost in multitasking:
Run multiple apps faster and enjoy sharp, high-quality visuals on everything from Excel spreadsheets to video editing with up to 2GB2 of optional discrete graphics.

Plenty of room:
Save and access presentations, documents and media without worry of space limitations with up to a 2TB2 HDD.

Designed for greatness
Built for desk space:
The compact form factor design ensures that you save space without sacrificing features or performance.

Uninterrupted performance:
The new ventilation system and ultra-fine filter were created to improve airflow, reduce dust, and help keep your system cool.

Easy expansion:
Need more performance? You can upgrade the Vostro Small Desktop as needed with expansion slot options to keep up with your business growth.

More to see:
Support multiple displays for higher productivity with VGA and HDMI ports as well as the option to add a DVI port.

Short summary description DELL Vostro 3252 Intel® Pentium® N3700 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 A315 Ubuntu Linux Small Desktop PC Black:

DELL Vostro 3252, 1.6 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD±RW, Ubuntu Linux

Long summary description DELL Vostro 3252 Intel® Pentium® N3700 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 A315 Ubuntu Linux Small Desktop PC Black:

DELL Vostro 3252. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium®, Processor model: N3700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon R5 A315. Operating system installed: Ubuntu Linux. Power supply: 180 W. Chassis type: Small Desktop. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.