location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL E Series E2216HV LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2216HV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-ALFX
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 210-ALFX user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL E Series E2216HV LED display 21.5" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 21.5" LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 12.9 W
Guarantee: 3 Years AE
Long product name DELL E Series E2216HV LED display 21.5" 1920 x 1080 pixels Full HD Black :
The short editorial description of DELL E Series E2216HV LED display 21.5" 1920 x 1080 pixels Full HD Black

21.5" FHD (1600 x 900) TN, 16:9, 250 cd/m², 1000:1, 5ms, VGA, DisplayPort 1.2, VESA 100x100, 2.84 Kg, Black
More>>>
DELL E Series E2216HV LED display 21.5" 1920 x 1080 pixels Full HD Black:
The official marketing text of DELL E Series E2216HV LED display 21.5" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Everyday office essentials
Screen performance: View your applications, spreadsheets and more on 21.5" inches of 1920x1080 Full HD clarity, with 16.7 million colors, a color gamut of 85 percent1 and a 160° / 170° vertical / horizontal viewing angle.

Plug and view: Compatible with legacy and current PCs via VGA and DisplayPort connectivity.

Mounting option: Keep your desk clutter-free by mounting your VESA® compatible monitor on the wall or using the optional Dell Single Monitor Arm, detailed below.

Tilt at will: Work comfortably by tilting the monitor 5° forward or 21° backward.

Eco-conscious and reliable
Peace of mind included: Relax knowing that your Dell monitor comes with a 3-year Advanced Exchange Service2 within its 3-Year Limited Hardware Warranty.

Reduced footprint: The Dell 21.5 Monitor features PowerNap technology that reduces screen brightness or puts the monitor in sleep mode when it's not in use. This monitor also meets the latest regulatory and environmental standards:

- EPEAT® Gold;
- CECP Certified;
- TCO Certified Displays.

Environment-friendly materials: Your new Dell monitor is made with arsenic-free glass and a mercury-free LED panel. Its circuit boards are made from brominated flame retardant (BFR)- and PVC-free laminates, and it has more than 25% post-consumer recycled plastics in its chassis.

Convenient controls: Easily access buttons for power, brightness, contrast and customizable preset modes. on the monitor’s front panel.

Short summary description DELL E Series E2216HV LED display 21.5" 1920 x 1080 pixels Full HD Black:
This short summary of the DELL E Series E2216HV LED display 21.5" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL E Series E2216HV, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description DELL E Series E2216HV LED display 21.5" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of DELL E Series E2216HV LED display 21.5" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

DELL E Series E2216HV. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.00976 x 0.00976" (0.248 x 0.248 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
18.7" (47.6 cm)
Viewable size, vertical
10.6" (26.8 cm)
Viewable size diagonal
21.5" (54.6 cm)
Color gamut
85%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Feet color
Black
Certification
CECP, TCO
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
LED indicators
Power
Power
Power consumption (typical) *
12.9 W
Power consumption (standby) *
0.3 W
Power consumption (max)
24 W
Power consumption (off)
0.2 W
Power consumption (PowerSave)
15.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 479960.6" (0 - 12191 m)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort
Quick start guide
Yes
Weight & dimensions
Width (with stand)
20.2" (512.2 mm)
Depth (with stand)
7.09" (180 mm)
Height (with stand)
15.6" (396.7 mm)
Weight (with stand)
8 lbs (3.63 kg)
Width (without stand)
20.2" (512.2 mm)
Depth (without stand)
1.99" (50.5 mm)
Height (without stand)
12" (303.7 mm)
Weight (without stand)
6.26 lbs (2.84 kg)
Packaging data
Package weight
10.7 lbs (4.85 kg)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No