DELL logo

DELL U2414H computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158391
Info modified on:
30 Dec 2024, 17:23:52
Short summary description DELL U2414H computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver:

DELL U2414H, 23.8", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black, Silver

Long summary description DELL U2414H computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver:

DELL U2414H. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.