location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 5350dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5350dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-36876
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 5350dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 48 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 225000 pages per month
  • - Total input capacity: 550 sheets Total output capacity: 350 sheets
  • - Internal memory: 128 MB 500 MHz
Long product name DELL 5350dn 1200 x 1200 DPI A4 :
The short editorial description of DELL 5350dn 1200 x 1200 DPI A4

5350dn Mono Laser, 600x600dpi, 50ppm, 128MB, USB2.0/LAN, duplex, 650sheet input, 350sheet output
More>>>
DELL 5350dn 1200 x 1200 DPI A4:
The official marketing text of DELL 5350dn 1200 x 1200 DPI A4 as supplied by the manufacturer

Low cost high-capacity mono printing with expandable options to suit your needs.

Fast, cost-effective and hard-working, the 5350dn mono single-function laser printer offers fast, professional results for as little as a penny per page, helping lower total printing costs for large workgroups with high-duty-cycle requirements.

- Fast: Up to 50 ppm (actual print speed will vary with use), with resolution up to 1200x1200dpi.
- Cost-effective: Up to 19% lower total cost of printing over three years compared to a competing laser printer1.
- Hard-working: 225,000 page (max) monthly duty cycle, with standard two-sided printing and expandable paper handling options.
- Versatility: Expand the capabilities of your printer with wide range of accessories to suit your needs

Worth every penny

The Dell 5350dn Laser Printer offers long-term value with consistent, reliable and economical service options for large workgroups that need to cut their printing costs without sacrificing high-speed, high-capacity performance.

One-cent-per-page printing:
High-capacity mono toner cartridge yields up to 30,000 prints2 at about a penny per page.

Speed and quality:
Generate razor-sharp, professional-quality prints up to 50ppm with a max print resolution of up to 1200x1200 dpi.

Fewer interruptions:
A standard duplexer helps to decrease paper usage by allowing for automatic printing on both sides of a page.

Hard-working:
Print up to 225,000 pages per month with minimal user interference and maintenance.

Short summary description DELL 5350dn 1200 x 1200 DPI A4:
This short summary of the DELL 5350dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 5350dn, Laser, 1200 x 1200 DPI, A4, 48 ppm, Duplex printing, Network ready

Long summary description DELL 5350dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL 5350dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL 5350dn. Print technology: Laser. Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 48 ppm, Duplex printing. Display: LCD. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
48 ppm
Features
Maximum duty cycle *
225000 pages per month
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
350 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
4300 sheets
Maximum output capacity
275 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Memory slots
1
Processor frequency
500 MHz
Design
Display
LCD
Weight & dimensions
Weight
50.7 lbs (23 kg)
Dimensions (WxDxH)
16.7 x 20.1 x 16.8" (425 x 510 x 427 mm)
Other features
Mac compatibility
Yes
Networking features
Ethernet, Fast Ethernet
Compatible operating systems
SunSoft Solaris 8, Microsoft Windows 2000 / NT4.0, IBM AIX 5.2, Apple MacOS 9.x, HP-UX 11i, SunSoft Solaris 9, Microsoft Windows Server 2003, SunSoft Solaris 10, IBM AIX 5.3, SUSE Linux Enterprise Desktop 10, SuSE Linux Enterprise Server 10, Microsoft Windows Vista / XP, Red Hat Enterprise Linux WS 5, Microsoft Windows Server 2008, Mandrake Linux 9.2 - 10.1, Red Hat Fedora Core 1 - 4, Red Hat Linux 8 - 9, SuSE Linux 8.2 - 9.2, Apple MacOS X 10.1 - 10.5
Power LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:27:57
Uk has collected 2 expert reviews for DELL 5350dn 1200 x 1200 DPI A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
digitalversus.com
Updated:
2012-02-11 03:30:54
This printer is not very responsive. In spite of its record print speeds, it takes a long time to warm up to the task in hand. This is particularly true when you first turn it on – you have to wait over a minute to see your first page. This is slow for...
Good Very good print speeds: 50 ppm, Cost per page: 2 pence, Good quality ‘high quality’ mode, Modular according to your needs, Green mode: low energy consumption / duplex options, Windows, Mac and Linux compatible...
Bad No WiFi, colour, scanner or copier, Slow on startup from off position, High standby energy consumption: 11 W, Austere...
Bottom line The Dell 5350dn is a printer that stands out above all for its very high print speeds. It has been designed for companies that print high volumes and are looking for a solid, efficient and rapid solution...
80%
Brand Image Article code product Stock Price from
DELL 3000cn Color 600 x 600 DPI A4 DELL 3000cn Color 600 x 600 DPI A4
(show image)
210-13667 3000cn
DELL 3100cn Color 600 x 600 DPI A4 DELL 3100cn Color 600 x 600 DPI A4
(show image)
210-13665 3100cn
DELL 5100cn Color 600 x 600 DPI A4 DELL 5100cn Color 600 x 600 DPI A4
(show image)
210-13662 5100cn
DELL 5210n 1200 x 1200 DPI A4 DELL 5210n 1200 x 1200 DPI A4
(show image)
210-15985 5210n
DELL 5310n 1200 x 1200 DPI A4 DELL 5310n 1200 x 1200 DPI A4
(show image)
210-15987 5310n
DELL 5230dn 1200 x 1200 DPI A4 DELL 5230dn 1200 x 1200 DPI A4
(show image)
210-36875 5230dn
DELL 2350d 1200 x 1200 DPI A4 DELL 2350d 1200 x 1200 DPI A4
(show image)
210-34537 2350d
DELL 2350dn 1200 x 1200 DPI A4 DELL 2350dn 1200 x 1200 DPI A4
(show image)
210-34536 2350dn
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)