DELL logo

DELL 1610HD data projector Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173283
Info modified on:
07 Mar 2024, 15:34:52
Long product name DELL 1610HD data projector Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black:

1610HD Projector, 3.500 ANSI lumens (max), 2100:1 Standard, 1280 × 800 WXGA, HDTV, HDMI, S-Video

DELL 1610HD data projector Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black:

Images Leap From the Screen
From class rooms to boardrooms, the Dell 1610HD Standard Series Projector delivers brilliant value that you can literally see.

Exceptional Brightness & ContrastExceptional Brightness & Contrast: 3,500 ANSI lumens (max) brightness and high 2100:1 typical (full on/full off) contrast ratio help to ensure that your presentations retain their impact in a wide variety of rooms and ambient-light conditions.

Riveting ResolutionRiveting Resolution: WXGA (1280x800) native resolution with native 16:10 aspect ratio offers superb image quality with up to 30% more pixels than XGA (1024x768)1 and high-definition viewing at 720p.

Dazzling ColoursDazzling Colours: Equipped with DLP® and BrilliantColorTM technology, the 1610HD Standard Series Projector will amaze audiences with deep, dazzling colours and sharp image quality.

Big-Picture View
Big-Picture View A maximum diagonal projection screen size of 362" (9.19m) from 32.81 ft (10m) away helps ensure that all your ideas play on a grand stage.

Easy to Manage & Control
From built-in wired networking to flexible setup and maintenance, the Dell 1610HD Standard Series Projector puts control in the hands of presenters and administrators alike.

- Remote Management: Using RJ45 connectivity, administrators can remotely control power (on/off), perform maintenance, update firmware and set up e-mail alerts.
- Flexible Connectivity: The 1610HD Standard Series Projector offers multiple connectivity options to enhance multimedia presentations, including a HDMI connector, a microphone port and dual VGA-In connections that help enable seamless transitions between presenters.
- Closed-Captioning: The 1510X supports Closed Captioning through the S-Video / Composite video port which allows users with hearing disabilities to read the audio portion of select video and TV programs as on-screen text.
- Versatile Setup: Desktop and ceiling mount (front and rear projection) options offer enhanced versatility during projector setup.

Thoughtful Design Features
The Dell 1610HD Standard Series Projector offers thoughtful design features and comprehensive support options that make it easy to enjoy a low total cost of ownership.

Power-Saving Design: The EU ErP-compliant 1610HD consumes less than 0.5W of electricity in standby mode.

Built-In Security: Password protection and a security-cable slot (security cable sold separately) help guard against mischief and thwart any unauthorized access to the projector.

Long Lamp Life: Enjoy added cost savings with a long lamp life of up to 3000 hours (Normal-Mode) or up to 4000 hours (Eco Mode)

Reliable Service & Support: Get back up and running quickly with Dell’s standard 2-year limited hardware warranty and 2-year Advanced Exchange Service. Enjoy added peace of mind with an optional limited hardware warranty extension up to 5 years, or optional CompleteCare™ Accidental Damage Service for up to 3 years (offers a replacement at no additional charge in the event of an accident that is not covered by the system warranty)

Short summary description DELL 1610HD data projector Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black:

DELL 1610HD, 3500 ANSI lumens, DLP, WXGA (1280x800), 2100:1, 16:10, 36.3 - 362"

Long summary description DELL 1610HD data projector Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black:

DELL 1610HD. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 18.2 - 21.8 mm, Aperture range (F-F): 2.4 - 2.66, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, NTSC J, NTSC M, PAL, PAL B, PAL D, PAL G, PAL H, PAL L, PAL M, PAL N, PAL Nc,..., Supported graphics resolutions: 1280 x 800, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, HDMI connector type: Full-size

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.