location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1600n Laser A4 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1600n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-13261
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL 1600n Laser A4 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Color faxing
  • - USB port Ethernet LAN
  • - Internal memory: 32 MB Built-in processor 166 MHz
  • - 34 lbs (15.4 kg)
Guarantee: 1 Year Next Business Day Onsite service
Long product name DELL 1600n Laser A4 600 x 600 DPI 20 ppm :
The short editorial description of DELL 1600n Laser A4 600 x 600 DPI 20 ppm

20 ppm (A4), 600 x 600 dpi (Print), 600 x 1200 dpi (Scanner), Colour fax, 166 MHz (CPU), 32MB (RAM), A4 / B5 / C5, 1 x USB 2.0, 1 x LAN, 15.4 kg
More>>>
DELL 1600n Laser A4 600 x 600 DPI 20 ppm:
The official marketing text of DELL 1600n Laser A4 600 x 600 DPI 20 ppm as supplied by the manufacturer

Print, scan, copy, and fax with the Dell Multifunction Laser Printer 1600n. Fast, durable, and versatile, the 1600n is an excellent solution for a small workgroup or single users.

Consolidate multiple office devices into one easy-to-manage multifunction printer.

Networking is standard so you can improve efficiency and save space by sharing printing and scanning from the 1600n over your network workgroup.

The 1600n includes award-winning PaperPort™ Deluxe 9.0 with Advanced Optical Character Recognition (OCR) software for desktop paper and document management. Easily organise, find and share documents and images for improved productivity.

Help reduce costs with the 1600n low toner cost per page without sacrificing performance and speed. Easily manage and order supplies with the Dell Toner Management System.

Short summary description DELL 1600n Laser A4 600 x 600 DPI 20 ppm:
This short summary of the DELL 1600n Laser A4 600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1600n, Laser, Mono printing, 600 x 600 DPI, Color faxing, A4, Gray, Silver

Long summary description DELL 1600n Laser A4 600 x 600 DPI 20 ppm:
This is an auto-generated long summary of DELL 1600n Laser A4 600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

DELL 1600n. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Optical scanning resolution: 600 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Product color: Gray, Silver

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Copying
Copy speed (black, normal quality, A4)
20 cpm
Copier resize
25 - 400%
Scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Input color depth
24 bit
Fax
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Fax memory
200 pages
Features
Maximum duty cycle *
15000 pages per month
Page description languages
GDI, PCL 6, PostScript 3
Number of printer fonts
45
Input & output capacity
Total input capacity *
250 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Paper tray media weight
60 - 90 g/m²
Auto Document Feeder (ADF) media weight
60 - 160 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Supported network protocols (IPv4)
TCP/IP
Performance
Maximum internal memory
160 MB
Memory slots
1
Card reader integrated
No
Internal memory *
32 MB
Built-in processor
Yes
Processor frequency
166 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (copying)
55 dB
Sound power level (standby)
39 dB
Design
Product color *
Gray, Silver
Market positioning *
Business
Power
Power consumption (average operating)
350 W
Power consumption (sleep)
20 W
AC input voltage
220 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows 2000 Server, Windows Server 2003
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
FCC, CE, CISPR, UL1950, EPA
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.7" (450 mm)
Depth
16.7" (424 mm)
Height
18" (457 mm)
Weight
34 lbs (15.4 kg)
Packaging data
Package width
22.1" (561 mm)
Package depth
20.3" (516 mm)
Package height
24.8" (630 mm)
Package weight
46.3 lbs (21 kg)
Packaging content
Bundled software
PaperPort Deluxe 9.0 Dell Toner Management System Dell Printer Web Tool
Other features
Printer management
Dell Printer Web Tool, Dell Toner Management System
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:15:58
Uk has collected 3 expert reviews for DELL 1600n Laser A4 600 x 600 DPI 20 ppm and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
v3.co.uk
Updated:
2018-06-01 06:15:58
Print, copy, scan and fax at a good price...
80%
pcmag.com
Updated:
2018-06-01 06:15:58
The Dell MFP Laser Printer 1600n delivers output quality that rates as good for graphics and photos and just short of excelle Specs: Maximum Paper Size: Legal, Rated speed at Default Resolution (Mono): 22 ppm, Scanner Type: Flatbed with ADF (Standa...
60%
Brand Image Article code product Stock Price from
DELL 1815dn Laser A4 600 x 600 DPI 25 ppm DELL 1815dn Laser A4 600 x 600 DPI 25 ppm
(show image)
210-15856 1815dn