location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision M7520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 4150 Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M7520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1R72H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184017531
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
DELL 1R72H user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision M7520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 4150 Wi-Fi 5 (802.11ac) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-6820HQ 2.7 GHz
  • - 15.6" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz
  • - 512 GB SSD
  • - AMD Radeon Pro WX 4150 Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 72 Wh 180 W
  • - Windows 7 Professional 64-bit
Guarantee: 3 Years PS NBD
Long product name DELL Precision M7520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 4150 Wi-Fi 5 (802.11ac) Windows 7 Professional Black :
The short editorial description of DELL Precision M7520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 4150 Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Intel Core i7-6820HQ (8M Cache, up to 3.60 GHz), 16GB DDR4 2400MHz, 512GB SSD, 15.6" FHD (1920x1080), Radeon WX 4150, WLAN, Bluetooth, WebCam, Windows 7 Professional 64-bit / Windows 10 Pro
More>>>
DELL Precision M7520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 4150 Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
The official marketing text of DELL Precision M7520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 4150 Wi-Fi 5 (802.11ac) Windows 7 Professional Black as supplied by the manufacturer

Power to match your genius.
World's most powerful 15" mobile Workstation with Intel® processors, a PremierColor UHD display and up to 3TB of storage.

Premium design. Premium performance.
High-powered processors: We know you take on the biggest tasks. So we offer the best processors available. The Precision 7520 mobile Workstation delivers no-holds-barred processing power with the blazing performance of 7th Generation Intel ® Core™ i5, i7 and Intel® Xeon® processors.

Genius in the details: A premium, innovative design delivers up to four impeccable display options up to Ultra HD with 100% Adobe RGB and 8 million pixels. With detail this vivid, you’ll see everything in crisp, glorious definition.

High-performance graphics: Next generation professional-grade 2xRadeon Pro™ WX and 2xNVIDIA Quadro® graphics options with up to 4GB of graphics memory. Super high-speed 2400Mhz and 2667MHz of DDR4 memory keep pace with demanding 3D rendering and other graphics-intensive tasks.

Enjoy a long life: You’ll get plenty of charge with the long lasting 91WHr battery.

Ultimate reliability: Tested, optimized and certified with professional software applications as well as more support options with industry leading resolution time.

Superior comfort, speed and storage
Stay cool
Dell’s patented 5th generation dual cooling fans provide a brilliant approach to thermal cooling, taking performance and comfort to levels never before seen on a task-intensive laptop. No matter how high-powered your project, your processing and graphical applications will work within turbo frequencies and your system will stay cool.

Room for all your big ideas
Solid state PCle NVMe storage gives you the space to easily store, transfer and access complex 3D, multimedia and video files quickly and reliably. And with up to 3TB of total system storage, you’ll have space for even the biggest projects.

Improve productivity with Dell Precision Optimizer
Free with your Precision workstation, the Dell Precision Optimizer 4.0 takes the guesswork out of customizing settings and automatically adjusts them. The Dell Precision Optimizer automatically tunes your workstation to run the most popular Independent Software Vendor (ISV) applications at the fastest speeds possible for the fastest results. Featuring enterprise smart alerts for processor, storage, memory, and graphics utilization all in an elegant, new UI.

Innovative, durable design
Strong materials: The brilliantly designed chassis is subjected to and passes MIL-STD 810G testing, ensuring durability and reliability for wherever your job takes you.

Enhanced docking: Make using your peripherals and displays easy with the Dell E Dock, or use the Dell Thunderbolt™ Dock for faster data transfers and support for up to five Full HD displays or 2 4K displays and five other peripheral devices.

Rigorously tested for optimal performance
Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

Short summary description DELL Precision M7520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 4150 Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This short summary of the DELL Precision M7520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 4150 Wi-Fi 5 (802.11ac) Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision M7520, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Precision M7520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 4150 Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This is an auto-generated long summary of DELL Precision M7520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 4150 Wi-Fi 5 (802.11ac) Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL Precision M7520. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product color: Black

Design
Product type *
Mobile workstation
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6820HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.7 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6800 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon Pro WX 4150
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Number of discrete graphics cards installed
1
Audio
Audio system
MaxxAudio Pro
Speakers manufacturer
Waves
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
SmartCard slot
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
4
Performance
Motherboard chipset
Intel® CM238
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Software
Optional operating system supplied
Windows 10 Pro
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88970
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
72 Wh
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
9.23 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 420000" (0 - 10668 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.9" (378 mm)
Depth
10.3" (261 mm)
Height (front)
1.09" (2.78 cm)
Height (rear)
1.3" (3.3 cm)
Weight (tablet mode)
1.16 oz (33 g)
Weight *
6.17 lbs (2.8 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
64 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-03-31 03:02:24
Uk has collected 3 expert reviews for DELL Precision M7520 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 4150 Wi-Fi 5 (802.11ac) Windows 7 Professional Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Laptopmag.com
Updated:
2018-03-31 03:02:24
The Dell Precision 7520 offers everything you might need in a mobile workstation, from potent hardware to convenient security features and durable construction. With some serious muscle for processing and graphics and a very good 4K display, there's plent...
Good Excellent 4K display, Top-of-the-line workstation performance, ruggedized construction...
Bad Heavy, even for a workstation, Expensive for top configurations...
Bottom line The Dell Precision 7520 is a powerful mobile workstation with solid battery life, but it's a bit bulky, even for its class...
80%
Disclaimer DELL Precision M7520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 4150 Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
Disclaimer

Actual configuration might differ from illustration