location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 5040 AMD G G-T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS 8.3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5040
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75FC5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063971749
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Dell Wyse’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:06:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dell Wyse 5040 AMD G G-T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS 8.3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One thin client Black 27 W
  • - AMD G G-T48E 1.4 GHz
  • - 21.5" Full HD 1920 x 1080 Matt
  • - 2 GB DDR3-SDRAM
  • - 8 GB Flash
  • - AMD Radeon HD 6250
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Wyse ThinOS 8.3
Guarantee: 3 Year Collect & Return
Long product name Dell Wyse 5040 AMD G G-T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS 8.3 Black :
The short editorial description of Dell Wyse 5040 AMD G G-T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS 8.3 Black

AMD G-Series G-T48E (1.4GHz), 2GB, 8GB Flash, Adj Stand, No Wifi, ThinOS 8.3
More>>>
Dell Wyse 5040 AMD G G-T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS 8.3 Black:
The official marketing text of Dell Wyse 5040 AMD G G-T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS 8.3 Black as supplied by the manufacturer

The Wyse 5040 all-in-one (AiO) thin clients are powerful yet stylish, featuring Wyse ThinOS -
the ultra-secure, high performance operating system that greatly simplifies IT management.
Immune from viruses and malware, it offers exceptional security and delivers an excellent
virtual desktop experience, with extreme ease of use and management, integrating a powerful
dual core thin client and a stylish 21.5” display.

Secure, elegant and powerful
The 5040 series AiO thin clients have zero attack surface and encrypted data meaning immunity to viruses and malware and less time managing and remediation of devices.
Elegant simplicity allows for an impressive space saving experience for your users or customers. All-in-one combined with ThinOS and Wyse management tools
means that it is easier to deploy and manage.
The 5040 AiO is powerful - it delivers a responsive virtual desktop experience for knowledge workers or a rich experience for 3D modeling, and multi-stream HD video applications to power users.

Well connected and easy to manage
Well-connected with Gigabit Ethernet or small form factor pluggable (SFP) fiber, optional integrated dual band Wi-Fi option, speakers, camera, microphone and 4 USB 2.0 ports.
Ready to connect to Citrix, Microsoft®, VMware, and Dell Workspace right out of the box.
Easy-to-manage featuring right sized management for different use cases, on premise with ‘hands off’ file server or Wyse Device Manager, or cloud-based with Wyse Cloud Client Manager. Scalable administration from just a few to tens of thousands of thin client AIOs.

Short summary description Dell Wyse 5040 AMD G G-T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS 8.3 Black:
This short summary of the Dell Wyse 5040 AMD G G-T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS 8.3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 5040, 21.5", Full HD, AMD G, 2 GB, 8 GB, Wyse ThinOS 8.3

Long summary description Dell Wyse 5040 AMD G G-T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS 8.3 Black:
This is an auto-generated long summary of Dell Wyse 5040 AMD G G-T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS 8.3 Black based on the first three specs of the first five spec groups.

Dell Wyse 5040. Product type: All-in-One thin client. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: AMD G, Processor frequency: 1.4 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6250. Built-in camera. Operating system installed: Wyse ThinOS 8.3. Product color: Black

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
AMD
Processor family *
AMD G
Processor model *
G-T48E
Processor cores
2
Processor frequency *
1.4 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
8 GB
Storage media *
Flash
Optical drive type *
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon HD 6000
On-board graphics card model *
AMD Radeon HD 6250
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
No
Wi-Fi standards
Not supported
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
Microphone in
No
Ports & interfaces
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product color *
Black
Performance
Product type *
All-in-One thin client
Placement supported
Horizontal
Software
Operating system installed *
Wyse ThinOS 8.3
Bundled software
Citrix ICA, HDX 3D & 3D Pro, Microsoft RDP 8.0, VMware (RDP) view 5.2, VMware View with PCoIP and Dell vWorkspace
Power
AC adapter power
27 W
AC adapter input voltage
110 - 240 V
Weight & dimensions
Width (with stand)
20.9" (531 mm)
Depth (with stand)
7.13" (181 mm)
Height (with stand)
16.1" (408 mm)
Weight (with stand)
7.89 lbs (3.58 kg)
Width (without stand)
20.9" (531 mm)
Depth (without stand)
1.77" (45 mm)
Height (without stand)
13.5" (343 mm)
Package weight
14.9 lbs (6.78 kg)
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Certificates
Compliance certificates
RoHS
Certification
German EKI-ITB 2000, ISO 9241-3/-8+C5 Safety: cULus 60950, TÜV-GS, EN 60950 RF Interference: FCC Class B, CE, VCCI, C-Tick Environmental: WEEE
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Keyboard included
No
AC adapter included
Yes
Power cord included
Yes
Manual
Yes
Other features
Power auto-sensing
Yes
Autonomy mode
No
Disclaimer Dell Wyse 5040 AMD G G-T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS 8.3 Black:
Disclaimer

Actual configuration might differ from illustration