location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 400-ALZJ internal solid state drive 2.5" 400 GB SAS MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-ALZJ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-ALZJ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063979721
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dell Wyse 400-ALZJ internal solid state drive 2.5" 400 GB SAS MLC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 400 GB 2.5" SAS
  • - MLC
  • - Component for: Server/workstation
Long product name Dell Wyse 400-ALZJ internal solid state drive 2.5" 400 GB SAS MLC :
The short editorial description of Dell Wyse 400-ALZJ internal solid state drive 2.5" 400 GB SAS MLC

Solid State Drive – 400GB SAS 12Gbps 2.5in drive, 3.5in HYP Carr, Mix Use PX04SM
More>>>
Dell Wyse 400-ALZJ internal solid state drive 2.5" 400 GB SAS MLC:
The official marketing text of Dell Wyse 400-ALZJ internal solid state drive 2.5" 400 GB SAS MLC as supplied by the manufacturer

- Offers up to 400 GB storage capacity
- Solid State design offers ruggedness and fast data access

Benefits of SSD over spin drives:
- More Durable: Feature a non-mechanical design of NAND flash mounted on circuit boards, and are more shock resistant.
- Faster: Faster data access, boot ups, file transfers, and an overall quicker computing experience than hard drives.
- Quieter: Run at near silent operation unlike loud, whirring hard disc drives.
- Lighter: Flash-based SSDs weigh considerably less.
- Cooler: SSDs require little power to operate, resulting in less heat output by your system.
- More Efficient: Consume less power at peak load.

Increase the storage capacity of your system with this hard drive from Dell. It boasts an extensive storage capacity, enabling users to store large amounts of data. This hard drive delivers enhanced data transfer speed.

This product is compatible with the following systems:
- PowerEdge R320
- PowerEdge R420XR
- PowerEdge R515
- PowerEdge R520
- PowerEdge R720
- PowerEdge R720XD
- PowerEdge T320
- PowerEdge T420
- PowerVault MD3200i.

Short summary description Dell Wyse 400-ALZJ internal solid state drive 2.5" 400 GB SAS MLC:
This short summary of the Dell Wyse 400-ALZJ internal solid state drive 2.5" 400 GB SAS MLC data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 400-ALZJ, 400 GB, 2.5", 12 Gbit/s

Long summary description Dell Wyse 400-ALZJ internal solid state drive 2.5" 400 GB SAS MLC:
This is an auto-generated long summary of Dell Wyse 400-ALZJ internal solid state drive 2.5" 400 GB SAS MLC based on the first three specs of the first five spec groups.

Dell Wyse 400-ALZJ. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation

Features
SSD form factor *
2.5"
SSD capacity *
400 GB
Interface *
SAS
Memory type *
MLC
Component for *
Server/workstation
Data transfer rate
12 Gbit/s
Hot-swap
Yes
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Features
Compatible products
Dell: PowerEdge R320 PowerEdge R420XR PowerEdge R515 PowerEdge R520 PowerEdge R720 PowerEdge R720XD PowerEdge T320 PowerEdge T420 PowerVault MD3200i
Packaging data
Storage drive adapter included
Yes
Storage drive adapter type
2.5" - 3.5"
Logistics data
Harmonized System (HS) code
84717070
Other features
Product color
Gray
Internal
Yes
Host transfer rate
1200 MB/s
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)
Disclaimer Dell Wyse 400-ALZJ internal solid state drive 2.5" 400 GB SAS MLC:
Disclaimer

Actual configuration might differ from illustration