DEKOGLAS 5000 painting Art print

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4414
Info modified on:
04 Jan 2024, 21:57:53
Short summary description DEKOGLAS 5000 painting Art print:

DEKOGLAS 5000, Illustration, Art print, Wall, Landscape, Glass, Multicolor

Long summary description DEKOGLAS 5000 painting Art print:

DEKOGLAS 5000. Style: Illustration, Product type: Art print, Placement options: Wall. Width: 49.2" (1250 mm), Depth: 1.57" (40 mm), Height: 19.7" (500 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.