location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Degauss Labs Sabotage E Plug Headset Wired In-ear Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Degauss Labs Check ‘Degauss Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sabotage E Plug
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7350022734937
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7350022734937
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Degauss Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Degauss Labs Sabotage E Plug Headset Wired In-ear Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Red In-ear Headset
  • - Wired
  • - Intraaural 20 - 20000 Hz 16 Ω
Guarantee: 1 year
Long product name Degauss Labs Sabotage E Plug Headset Wired In-ear Black, Red :
The short editorial description of Degauss Labs Sabotage E Plug Headset Wired In-ear Black, Red

Sabotage E Plug, Red, Designed for: Sony Ericsson 3.5mm standard smartphones
More>>>
Short summary description Degauss Labs Sabotage E Plug Headset Wired In-ear Black, Red:
This short summary of the Degauss Labs Sabotage E Plug Headset Wired In-ear Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Degauss Labs Sabotage E Plug, Wired, 20 - 20000 Hz, 0.37 oz (10.5 g), Headset, Black, Red

Long summary description Degauss Labs Sabotage E Plug Headset Wired In-ear Black, Red:
This is an auto-generated long summary of Degauss Labs Sabotage E Plug Headset Wired In-ear Black, Red based on the first three specs of the first five spec groups.

Degauss Labs Sabotage E Plug. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 47.2" (1.2 m). Weight: 0.37 oz (10.5 g). Product color: Black, Red