location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi Stirella VVX1655 800 W 0.8 L Dual Thermalon soleplate Brown, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stirella VVX1655
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VVX 1655 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8004399282063
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2023 14:47:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name De’Longhi Stirella VVX1655 800 W 0.8 L Dual Thermalon soleplate Brown, White :
The short editorial description of De’Longhi Stirella VVX1655 800 W 0.8 L Dual Thermalon soleplate Brown, White

2200 W, 4.5 bar, 100 g/min, 0.8 l, 220 - 240 V, 50/60 Hz, White/Brown
More>>>
Short summary description De’Longhi Stirella VVX1655 800 W 0.8 L Dual Thermalon soleplate Brown, White:
This short summary of the De’Longhi Stirella VVX1655 800 W 0.8 L Dual Thermalon soleplate Brown, White data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi Stirella VVX1655, 800 W, Dual Thermalon soleplate, 4.5 bar, 0.8 L, 100 g/min, Brown, White

Long summary description De’Longhi Stirella VVX1655 800 W 0.8 L Dual Thermalon soleplate Brown, White:
This is an auto-generated long summary of De’Longhi Stirella VVX1655 800 W 0.8 L Dual Thermalon soleplate Brown, White based on the first three specs of the first five spec groups.

De’Longhi Stirella VVX1655. Iron power: 800 W, Soleplate type: Dual Thermalon soleplate, Maximum steam pressure: 4.5 bar. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Connected load: 2200 W. Width: 13.8" (350 mm), Depth: 7.87" (200 mm), Height: 6.89" (175 mm)

Brand Image Article code product Stock Price from
De’Longhi

De’Longhi VVX1867 2200 W 0.8 L Blue, White
(show image)
VVX 1867 VVX1867 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi Stirella VVX1540 1800 W 1.2 L Ceramic soleplate Blue, White
(show image)
VVX 1540 Stirella VVX1540 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi VVX 1420 steam ironing station 800 W 0.85 L White
(show image)
VVX 1420 VVX 1420 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi VVX1460 1400 W 0.850 L Stainless Steel soleplate
(show image)
VVX 1460 VVX1460 0.00
(excl. VAT)
0 (incl. VAT)