location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi Pangourmet EOB2071 20 L 1400 W Grill

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pangourmet EOB2071
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EOB 2071 show
Show alternative article codes used in the online market place
Category: Toaster Ovens Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2023 14:46:15
The date of the most recent change of the data-sheet in Icecat's system
Long product name De’Longhi Pangourmet EOB2071 20 L 1400 W Grill :
The short editorial description of De’Longhi Pangourmet EOB2071 20 L 1400 W Grill

EOB 2071 - 1400W, 20L, Ø30cm, 60-220°C, 120min, 11kg, white/black
More>>>
Short summary description De’Longhi Pangourmet EOB2071 20 L 1400 W Grill:
This short summary of the De’Longhi Pangourmet EOB2071 20 L 1400 W Grill data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi Pangourmet EOB2071, 20 L, Freestanding, Buttons, Rotary, 800 W, Digital, 1400 W

Long summary description De’Longhi Pangourmet EOB2071 20 L 1400 W Grill:
This is an auto-generated long summary of De’Longhi Pangourmet EOB2071 20 L 1400 W Grill based on the first three specs of the first five spec groups.

De’Longhi Pangourmet EOB2071. Oven net capacity: 20 L, Appliance placement: Freestanding, Control type: Buttons, Rotary. Oven power: 1400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 20.3" (515 mm), Depth: 15.7" (400 mm), Height: 11.6" (295 mm)

Brand Image Article code product Stock Price from
De’Longhi

De’Longhi EO 12562 toaster oven 12 L 800 W Black, White Grill
(show image)
EO 12562 EO 12562 0.00
(excl. VAT)
0 (incl. VAT)