dbramante1928 Lynge, Folio, Apple, iPhone 14 Pro, 6.1", Black
dbramante1928 Lynge. Case type: Folio, Brand compatibility: Apple, Compatibility: iPhone 14 Pro, Maximum screen size: 6.1", Surface coloration: Monochromatic, Product color: Black, Number of card pockets: 3