location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic PowerScan 9501 Handheld bar code reader 1D/2D Laser Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerScan 9501
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PM9501-DKHP433RK10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174020486
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:21:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Datalogic PM9501-DKHP433RK10 user manual (10.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Datalogic PowerScan 9501 Handheld bar code reader 1D/2D Laser Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld bar code reader Plastic Black, Yellow
  • - Scanner type: 1D/2D Sensor type: Laser
  • - EAN-13, GS1 DataBar, JAN, Planet, POSTNET, RM4SCC / KIX, UPC-A, UPC-E Aztec Code, Composite Codes, Data Matrix, GS1 DataBar Expanded Stacked, GS1 DataBar Stacked Omnidirectional, Han Xin, MaxiCode, Micro QR Code, MicroPDF417, QR Code
  • - 1280 x 1024 pixels
  • - Tilt reading angle: 0 - 360°
  • - Wired & Wireless Standard interfaces: RS-232, RS-485, USB
  • - Power source type: Battery, DC Lithium-Ion (Li-Ion) 3350 mAh
Guarantee: 3 Years
Long product name Datalogic PowerScan 9501 Handheld bar code reader 1D/2D Laser Black, Yellow :
The short editorial description of Datalogic PowerScan 9501 Handheld bar code reader 1D/2D Laser Black, Yellow

PowerScan PM9501 USB Kit, 433MHz (Kit includes PM9501-DKHP433RB Scanner, Base BC9030-433, CAB-438, Power Brick 8-0935 and Power Cord 6003-0940.)
More>>>
Short summary description Datalogic PowerScan 9501 Handheld bar code reader 1D/2D Laser Black, Yellow:
This short summary of the Datalogic PowerScan 9501 Handheld bar code reader 1D/2D Laser Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic PowerScan 9501, Handheld bar code reader, 1D/2D, Laser, EAN-13, GS1 DataBar, JAN, Planet, POSTNET, RM4SCC / KIX, UPC-A, UPC-E, Aztec Code, Composite Codes, Data Matrix, GS1 DataBar Expanded Stacked, GS1 DataBar Stacked..., 1280 x 1024 pixels

Long summary description Datalogic PowerScan 9501 Handheld bar code reader 1D/2D Laser Black, Yellow:
This is an auto-generated long summary of Datalogic PowerScan 9501 Handheld bar code reader 1D/2D Laser Black, Yellow based on the first three specs of the first five spec groups.

Datalogic PowerScan 9501. Type: Handheld bar code reader, Scanner type: 1D/2D, Sensor type: Laser. Connectivity technology: Wired & Wireless, Standard interfaces: RS-232, RS-485, USB, Wireless range: 7874" (200 m). Product color: Black, Yellow, Housing material: Plastic, International Protection (IP) code: IP65. Power source type: Battery, DC, Power consumption (typical): 8 W, Battery technology: Lithium-Ion (Li-Ion). Weight: 15.7 oz (445 g), Width: 4.33" (110 mm), Depth: 2.91" (74 mm)

Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)