Gryphon GM4100, 433 Mhz, White - Not for use in the US
Datalogic Gryphon GM4100, 630 nm, -35 - 35°, -65 - 65°, -65 - 65°, White, Lithium-Ion (Li-Ion)
Datalogic Gryphon GM4100. Wavelength: 630 nm, Tilt reading angle: -35 - 35°, Pitch reading angle: -65 - 65°. Product color: White. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2100 mAh, Input voltage: 4.75 - 14 V. Weight: 8.68 oz (246 g). Dimensions (WxDxH): 7.13 x 2.8 x 3.94" (181 x 71 x 100 mm), Maximum operating distance: 1181.1" (30 m)