location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic BC4032

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BC4032
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BC4032-WH-433 show
Show alternative article codes used in the online market place
Category:
Accessories for portable bar code readers.
Barcode Reader Accessories Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:11:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Datalogic BC4032 :
The short editorial description of Datalogic BC4032

Base/Charger, 433 Mhz, BC4032, Multi-Interface, White, Not for use in the US
More>>>
Short summary description Datalogic BC4032:
This short summary of the Datalogic BC4032 data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic BC4032, White, Gryphon I GM4100, 3.9" (99 mm), 2.2" (56 mm), 7.32" (186 mm), 8.68 oz (246 g)

Long summary description Datalogic BC4032:
This is an auto-generated long summary of Datalogic BC4032 based on the first three specs of the first five spec groups.

Datalogic BC4032. Product color: White, Compatibility: Gryphon I GM4100. Width: 3.9" (99 mm), Depth: 2.2" (56 mm), Height: 7.32" (186 mm)

Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)