location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic FALCON X4 PG MIMO BT 1GB/8GB handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 23.6 oz (668 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FALCON X4 PG MIMO BT 1GB/8GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
945550027 show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:48:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Datalogic FALCON X4 PG MIMO BT 1GB/8GB handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 23.6 oz (668 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 240 x 320 pixels Touchscreen
  • - 1 GB
  • - Compatible memory cards: SDHC
  • - A110 1 GHz
  • - Windows Embedded Compact 7
  • - Bluetooth Wi-Fi
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 5200 mAh
  • - Black
Long product name Datalogic FALCON X4 PG MIMO BT 1GB/8GB handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 23.6 oz (668 g) Black :
The short editorial description of Datalogic FALCON X4 PG MIMO BT 1GB/8GB handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 23.6 oz (668 g) Black

Falcon X4 Pistol Grip, 802.11 a/b/g/n MIMO CCX v4, Bluetooth v2.1, 1GB RAM/8GB Flash, 29-Key Numeric, White Illumination 2D Imager w Green Spot, Windows Embedded Compact 7
More>>>
Short summary description Datalogic FALCON X4 PG MIMO BT 1GB/8GB handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 23.6 oz (668 g) Black:
This short summary of the Datalogic FALCON X4 PG MIMO BT 1GB/8GB handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 23.6 oz (668 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic FALCON X4 PG MIMO BT 1GB/8GB, 3.5", 240 x 320 pixels, TFT, 65536 colors, 1 GB, 8 GB

Long summary description Datalogic FALCON X4 PG MIMO BT 1GB/8GB handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 23.6 oz (668 g) Black:
This is an auto-generated long summary of Datalogic FALCON X4 PG MIMO BT 1GB/8GB handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 23.6 oz (668 g) Black based on the first three specs of the first five spec groups.

Datalogic FALCON X4 PG MIMO BT 1GB/8GB. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 1 GB, Flash memory: 8 GB, Compatible memory cards: SDHC. Processor frequency: 1 GHz, Processor manufacturer: Texas Instruments, Processor family: A110. Operating system installed: Windows Embedded Compact 7. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Keyboard layout: Numeric, Barcode reader

Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)