location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic Skorpio X3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Skorpio X3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
942400001
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2024 18:21:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Datalogic Skorpio X3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Built-in processor 624 MHz
  • - Standard interfaces: RS-232, USB
  • - Lithium-Ion (Li-Ion) 3000 mAh
Long product name Datalogic Skorpio X3 Black :
The short editorial description of Datalogic Skorpio X3 Black

Skorpio X3, Bluetooth v2.0, 802.11 a/b/g CCX V4, Pistol Grip, Std Laser Green Spot, Windows CE 6.0, 256MB RAM/512MB Flash, 28-Key, Terminal Emulation
More>>>
Short summary description Datalogic Skorpio X3 Black:
This short summary of the Datalogic Skorpio X3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic Skorpio X3, Aztec Code, Data Matrix, MaxiCode, QR Code, UPU FICS, USPS, Intelligent Mail, Japan Post, KIX..., RS-232, USB, Black, 28 keys, 240 x 320 pixels, 512 MB

Long summary description Datalogic Skorpio X3 Black:
This is an auto-generated long summary of Datalogic Skorpio X3 Black based on the first three specs of the first five spec groups.

Datalogic Skorpio X3. Decoding standards: Aztec Code, Data Matrix, MaxiCode, QR Code, UPU FICS, USPS, Intelligent Mail, Japan Post, KIX.... Standard interfaces: RS-232, USB. Product color: Black, Keys quantity: 28 keys, Display resolution: 240 x 320 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3000 mAh, Input voltage: 3.7 V. Weight: 30.8 oz (874 g)

Country Distributor
Deutschland 1 distributor(s)