location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex HPX Acoustic Printer Cabinet 130 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HPX Acoustic Printer Cabinet 130
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92.130 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410921309 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Dataflex HPX Acoustic Printer Cabinet 130 Gray :
The short editorial description of Dataflex HPX Acoustic Printer Cabinet 130 Gray

HPX Acoustic Printer Cabinet 130
More>>>
Dataflex HPX Acoustic Printer Cabinet 130 Gray:
The official marketing text of Dataflex HPX Acoustic Printer Cabinet 130 Gray as supplied by the manufacturer

The answer for a ‘high-speed’ printer (>400 cps). Offers easy access to front and rear, since both the acrylic lid and the entire hood can be opened on gas struts. Provided with an opening in the lid for the removal of individual sheets of paper. Low-noise fan with illuminated central switch on the exterior of the hood. Lined with acoustic foam. TÜV/GS certification.

* Ideal solution for heavy duty printers
* Built-in paper management device
* Useable with or without sheetfeeder
* Gas struts allow easy access at front and back
* Adjustable printer panel
* High Density panel of 18mm
* Silent fan
* Including 4 castors (2 braked)
* Packed assembled
* Dimensions (wxdxh): 760 x 540 x 360mm

Short summary description Dataflex HPX Acoustic Printer Cabinet 130 Gray:
This short summary of the Dataflex HPX Acoustic Printer Cabinet 130 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex HPX Acoustic Printer Cabinet 130, Gray, 29.9 x 21.3 x 14.2" (760 x 540 x 360 mm)

Long summary description Dataflex HPX Acoustic Printer Cabinet 130 Gray:
This is an auto-generated long summary of Dataflex HPX Acoustic Printer Cabinet 130 Gray based on the first three specs of the first five spec groups.

Dataflex HPX Acoustic Printer Cabinet 130. Product color: Gray. Dimensions (WxDxH): 29.9 x 21.3 x 14.2" (760 x 540 x 360 mm)

Features
Product color
Gray
Weight & dimensions
Dimensions (WxDxH)
29.9 x 21.3 x 14.2" (760 x 540 x 360 mm)