location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 87.090 computer furniture part

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
87.090
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
87.090 show
Show alternative article codes used in the online market place
Category:
Parts for computer furniture such as computer desks.
Computer Furniture Parts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Dataflex 87.090 computer furniture part :
The short editorial description of Dataflex 87.090 computer furniture part

Paper Front Fold Guide Set 090, Chrome
More>>>
Dataflex 87.090 computer furniture part:
The official marketing text of Dataflex 87.090 computer furniture part as supplied by the manufacturer

- Suitable for printer towers.
- Suitable for Office Machine Stands Printer Tower.
- Steel guide for paper.
- Ideal for wall placement.
- Dimensions (wxdxh): 425 x 115 x 600mm.

Short summary description Dataflex 87.090 computer furniture part:
This short summary of the Dataflex 87.090 computer furniture part data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 87.090, Chrome

Long summary description Dataflex 87.090 computer furniture part:
This is an auto-generated long summary of Dataflex 87.090 computer furniture part based on the first three specs of the first five spec groups.

Dataflex 87.090. Product color: Chrome

Features
Product color
Chrome
Technical details
Dimensions (WxDxH)
16.7 x 4.53 x 23.6" (425 x 115 x 600 mm)