location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Computer Cabinet Printer Raiser 940 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Computer Cabinet Printer Raiser 940
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80.940 show
Show alternative article codes used in the online market place
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name Dataflex Computer Cabinet Printer Raiser 940 Gray :
The short editorial description of Dataflex Computer Cabinet Printer Raiser 940 Gray

Computer Cabinet Printer Raiser 940
More>>>
Dataflex Computer Cabinet Printer Raiser 940 Gray:
The official marketing text of Dataflex Computer Cabinet Printer Raiser 940 Gray as supplied by the manufacturer

- Slidable Printer panel
- Suitable for the Computer Cabinets
- Height adjustable from 160- 256mm
- KD packed
- Dimensions (wxdxh): 486 x 450 x 260mm

Short summary description Dataflex Computer Cabinet Printer Raiser 940 Gray:
This short summary of the Dataflex Computer Cabinet Printer Raiser 940 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Computer Cabinet Printer Raiser 940, Gray, 19.1" (486 mm), 17.7" (450 mm), 10.2" (260 mm), 19.5 x 14.8 x 5.12" (495 x 375 x 130 mm), 14.6 lbs (6.6 kg)

Long summary description Dataflex Computer Cabinet Printer Raiser 940 Gray:
This is an auto-generated long summary of Dataflex Computer Cabinet Printer Raiser 940 Gray based on the first three specs of the first five spec groups.

Dataflex Computer Cabinet Printer Raiser 940. Product color: Gray. Width: 19.1" (486 mm), Depth: 17.7" (450 mm), Height: 10.2" (260 mm). Package dimensions (WxDxH): 19.5 x 14.8 x 5.12" (495 x 375 x 130 mm), Package weight: 14.6 lbs (6.6 kg)

Features
Product color
Gray
Weight & dimensions
Width
19.1" (486 mm)
Depth
17.7" (450 mm)
Weight & dimensions
Height
10.2" (260 mm)
Packaging data
Package dimensions (WxDxH)
19.5 x 14.8 x 5.12" (495 x 375 x 130 mm)
Package weight
14.6 lbs (6.6 kg)