location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewLite Monitorarm 182 monitor mount / stand 24" Desk Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewLite Monitorarm 182
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58.182 show
Show alternative article codes used in the online market place
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
standard (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex ViewLite Monitorarm 182 monitor mount / stand 24" Desk Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 70.5 lbs (32 kg)
  • - Maximum screen size: 24"
  • - Mounting type: Desk
  • - Aluminum Silver
Long product name Dataflex ViewLite Monitorarm 182 monitor mount / stand 24" Desk Silver :
The short editorial description of Dataflex ViewLite Monitorarm 182 monitor mount / stand 24" Desk Silver

ViewLite Monitor Arm 182
More>>>
Dataflex ViewLite Monitorarm 182 monitor mount / stand 24" Desk Silver:
The official marketing text of Dataflex ViewLite Monitorarm 182 monitor mount / stand 24" Desk Silver as supplied by the manufacturer

The 182 is suitable for quad screen configurations, two above and two below. Mainly used in control rooms, security applications and other situations requiring multi monitor setups. Each screen can be configured individually and can therefore be seamlessly integrated in the configuration.

- Step-less height adjustment over 300mm
- Step-less depth adjustment over 450mm
- Suitable for quad monitors
- Comes with both bolt through desk and desk clamp
- Suitable for worktops from 8-70mm thick
- Rotate 360°, tilt +90°/-55°, swivel 360°
- Easily mounted and adjusted
- VESA: MIS-D 75 x 75/100 x 100mm compatible
- Includes advanced and practical Quick Release VESA system
- Max. weight capacity 5kg/monitor (up to 24”/24”W)
- Main components produced from aluminium
- Integrated cable management
- Adjustable monitor rotation lock

Short summary description Dataflex ViewLite Monitorarm 182 monitor mount / stand 24" Desk Silver:
This short summary of the Dataflex ViewLite Monitorarm 182 monitor mount / stand 24" Desk Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewLite Monitorarm 182, 70.5 lbs (32 kg), 24", Silver

Long summary description Dataflex ViewLite Monitorarm 182 monitor mount / stand 24" Desk Silver:
This is an auto-generated long summary of Dataflex ViewLite Monitorarm 182 monitor mount / stand 24" Desk Silver based on the first three specs of the first five spec groups.

Dataflex ViewLite Monitorarm 182. Maximum weight capacity: 70.5 lbs (32 kg), Maximum screen size: 24". Tilt angle range: -90 - 55°. Product color: Silver

Mounting
Maximum weight capacity *
70.5 lbs (32 kg)
Maximum screen size *
24"
Mounting type *
Desk
Ergonomics
Tilt angle range
-90 - 55°
Swivel angle
-180°
Angle of rotation
360°
Design
Housing material
Aluminum
Product color *
Silver
Weight & dimensions
Height
11.8" (300 mm)
Other features
Screen size compatibility
24"
Mounting interface
VESA: MIS-D 75 x 75/100 x 100mm