location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Combo Monitor Keyboard Mount 102

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combo Monitor Keyboard Mount 102
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56.102 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410561024 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Dataflex Combo Monitor Keyboard Mount 102 :
The short editorial description of Dataflex Combo Monitor Keyboard Mount 102

Combo Monitor Keyboard Mount 102
More>>>
Dataflex Combo Monitor Keyboard Mount 102:
The official marketing text of Dataflex Combo Monitor Keyboard Mount 102 as supplied by the manufacturer

A single extension fixed height wall mount. The 90° foldable steel keyboard platform, carries a High Pressure Laminate keyboard/mouse panel. The VESA mounting bracket (75/100mm) for the monitor is height adjustable up to 120mm and has a maximum load capacity of 12kg. Comes with wall mount bracket, mouse holder and cable management.

* High Pressure Laminate 90° foldable steel supported keyboard/mouse platform
* VESA: MIS-D 75 x 75/100 x 100mm compatible
* Height adjustable VESA mounting bracket from 340-460mm (120mm)
* Independent depth adjustment
* Maximum weight capacity of 12kg.
* Comes with wallmount bracket, mouse holder and cable management

Short summary description Dataflex Combo Monitor Keyboard Mount 102:
This short summary of the Dataflex Combo Monitor Keyboard Mount 102 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Combo Monitor Keyboard Mount 102, VESA: MIS-D 75 x 75/100 x 100 mm

Long summary description Dataflex Combo Monitor Keyboard Mount 102:
This is an auto-generated long summary of Dataflex Combo Monitor Keyboard Mount 102 based on the first three specs of the first five spec groups.

Dataflex Combo Monitor Keyboard Mount 102. Mounting interface: VESA: MIS-D 75 x 75/100 x 100 mm

Technical details
Product color *
Silver
Maximum weight capacity
26.5 lbs (12 kg)
Technical details
Height adjustment
340 - 460 mm
Other features
Mounting interface
VESA: MIS-D 75 x 75/100 x 100 mm