location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex PRX Acoustic Hood Stand 1 Shelf 200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRX Acoustic Hood Stand 1 Shelf 200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55.200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410552008 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Dataflex PRX Acoustic Hood Stand 1 Shelf 200 :
The short editorial description of Dataflex PRX Acoustic Hood Stand 1 Shelf 200

PRX Acoustic Hood Stand 1 shelf 200
More>>>
Dataflex PRX Acoustic Hood Stand 1 Shelf 200:
The official marketing text of Dataflex PRX Acoustic Hood Stand 1 Shelf 200 as supplied by the manufacturer

Stand suitable for smaller printer hoods. Complete with paper rack. Can be fitted at several heights. Raises and mobilizes the printer hood. On 4 castors (2 + 2 lockable).

* Stand for acoustic hood
* Including paper catch basket made of steel
* Cable management inside the legs
* Including 4 castors (2 braked)
* Height adjustable panel (x1)
* Fixed height
* Suitable for: 12.100/12.101/12.102/12.114/12.125
* Dimensions (wxdxh): 580 x 868 x 620mm

Short summary description Dataflex PRX Acoustic Hood Stand 1 Shelf 200:
This short summary of the Dataflex PRX Acoustic Hood Stand 1 Shelf 200 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex PRX Acoustic Hood Stand 1 Shelf 200, 22.8 x 34.2 x 24.4" (580 x 868 x 620 mm)

Long summary description Dataflex PRX Acoustic Hood Stand 1 Shelf 200:
This is an auto-generated long summary of Dataflex PRX Acoustic Hood Stand 1 Shelf 200 based on the first three specs of the first five spec groups.

Dataflex PRX Acoustic Hood Stand 1 Shelf 200. Dimensions (WxDxH): 22.8 x 34.2 x 24.4" (580 x 868 x 620 mm)

Weight & dimensions
Dimensions (WxDxH)
22.8 x 34.2 x 24.4" (580 x 868 x 620 mm)
Brand Image Article code product Stock Price from
Dataflex PRX Acoustic Printer Hood 125 Gray Dataflex PRX Acoustic Printer Hood 125 Gray
(show image)
12.125 PRX Acoustic Printer Hood 125 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex PRX Acoustic Printer Hood 114 Gray Dataflex PRX Acoustic Printer Hood 114 Gray
(show image)
12.114 PRX Acoustic Printer Hood 114 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex PRX Acoustic Printer Hood 100 Gray Dataflex PRX Acoustic Printer Hood 100 Gray
(show image)
12.100 PRX Acoustic Printer Hood 100 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex PRX Acoustic Printer Hood 102 Gray Dataflex PRX Acoustic Printer Hood 102 Gray
(show image)
12.102 PRX Acoustic Printer Hood 102 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex PRX Acoustic Printer Hood 101 Gray Dataflex PRX Acoustic Printer Hood 101 Gray
(show image)
12.101 PRX Acoustic Printer Hood 101 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex PRX Acoustic Printer Hood 124 Gray Dataflex PRX Acoustic Printer Hood 124 Gray
(show image)
12.124 PRX Acoustic Printer Hood 124 0.00
(excl. VAT)
0 (incl. VAT)