location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex TVmotions® Bracket 500 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVmotions® Bracket 500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54.500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410545000 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Dataflex TVmotions® Bracket 500 Black :
The short editorial description of Dataflex TVmotions® Bracket 500 Black

TVmotions® Bracket 500
More>>>
Dataflex TVmotions® Bracket 500 Black:
The official marketing text of Dataflex TVmotions® Bracket 500 Black as supplied by the manufacturer

This Dataflex TVmotions® Manual Wall Mount flat screen TV bracket is unique when it comes to flexibility, user friendliness and functionality. Its 78° maximum swivel range to the left and 90° maximum swivel range to the right and counter balance spring supported 15° tilt function makes this product very versatile. Easy to install, easy to operate. A new dimension in watching TV.

* Measures only 60mm in thickness when folded in the home position
* Suitable for flat TV's from 26" (66 cm) upto 60" (152 cm)
* Maximum weight capacity of 40kg.
* Standard VESA 200 x 200mm
* Swivels up to 60" (152 cm) - 27 degrees to the left, 79(!) degrees to the right and tilts 15 degrees
* Swivels up to 52" (132 cm) - 33 degrees to the left, 90(!) degrees to the right and tilts 15 degrees
* Swivels up to 40" (102 cm) - 55 degrees to the left, 90(!) degrees to the right and tilts 15 degrees
* Swivels up to 32" (81 cm) - 78 degrees to the left, 90(!) degrees to the right and tilts 15 degrees
* TÜV/GS certified
* Patented worldwide

Short summary description Dataflex TVmotions® Bracket 500 Black:
This short summary of the Dataflex TVmotions® Bracket 500 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex TVmotions® Bracket 500, 88.2 lbs (40 kg), 26 - 60", Black

Long summary description Dataflex TVmotions® Bracket 500 Black:
This is an auto-generated long summary of Dataflex TVmotions® Bracket 500 Black based on the first three specs of the first five spec groups.

Dataflex TVmotions® Bracket 500. Maximum weight capacity: 88.2 lbs (40 kg), Screen size compatibility: 26 - 60", Product color: Black

Technical details
Product color *
Black
Maximum weight capacity
88.2 lbs (40 kg)
Screen size compatibility
26 - 60"
Technical details
Device type
TV
Other features
Mounting interface
VESA 200 X 200 mm
Brand Image Article code product Stock Price from
Dataflex TVmotions® VESA Adapter 502 Black Dataflex TVmotions® VESA Adapter 502 Black
(show image)
54.502 TVmotions® VESA Adapter 502 0.00
(excl. VAT)
0 (incl. VAT)