location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMaster M5 Monitor Arm 212 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMaster M5 Monitor Arm 212
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.212 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410532123 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
standard (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex ViewMaster M5 Monitor Arm 212 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 26.5 lbs (12 kg)
  • - Wall
  • - Aluminum Silver
Long product name Dataflex ViewMaster M5 Monitor Arm 212 Silver :
The short editorial description of Dataflex ViewMaster M5 Monitor Arm 212 Silver

ViewMaster M5 Monitor Arm 113
More>>>
Dataflex ViewMaster M5 Monitor Arm 212 Silver:
The official marketing text of Dataflex ViewMaster M5 Monitor Arm 212 Silver as supplied by the manufacturer

Placing the M5 arm directly onto the wallmount one provides a compact, stepless height adjustable monitor support with many different benefits. Like all other M5 products this appliance has an integrated and concealed cable management system.

* Built-in SUSPA® gas-spring
* Step less height adjustability of 455mm
* Integrated/concealed cable management
* Die-cast aluminium
* VESA: MIS-D 75 x 75/100 x 100mm compatible
* Rotate 180°, tilt 145°, lateral 180°
* Weight capacity: 2kg.-12kg. (up to 24"/24"W)
* Maximum reach: 360mm
* Three-dimensional movement
* Touch screen stable
* Comes with wallmount

Short summary description Dataflex ViewMaster M5 Monitor Arm 212 Silver:
This short summary of the Dataflex ViewMaster M5 Monitor Arm 212 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMaster M5 Monitor Arm 212, 26.5 lbs (12 kg), 180°, Aluminum, Silver

Long summary description Dataflex ViewMaster M5 Monitor Arm 212 Silver:
This is an auto-generated long summary of Dataflex ViewMaster M5 Monitor Arm 212 Silver based on the first three specs of the first five spec groups.

Dataflex ViewMaster M5 Monitor Arm 212. Maximum weight capacity: 26.5 lbs (12 kg). Angle of rotation: 180°. Product color: Silver

Mounting
Maximum weight capacity *
26.5 lbs (12 kg)
Mounting type *
Wall
Ergonomics
Angle of rotation
180°
Turn angle
180°
Design
Product color *
Silver
Housing material
Aluminum
Weight & dimensions
Depth (max)
21.3" (54 cm)
Other features
Mounting interface
VESA: MIS-D 75 x 75/100 x 100 mm
Screen size compatibility
24