location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMaster M2 Monitorarm 052 monitor mount / stand 24" Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMaster M2 Monitorarm 052
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.052 show
Show alternative article codes used in the online market place
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dataflex ViewMaster M2 Monitorarm 052 monitor mount / stand 24" Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 26.5 lbs (12 kg)
  • - Maximum screen size: 24"
  • - Mounting type: Desk
Long product name Dataflex ViewMaster M2 Monitorarm 052 monitor mount / stand 24" Desk :
The short editorial description of Dataflex ViewMaster M2 Monitorarm 052 monitor mount / stand 24" Desk

ViewMaster M2 Monitor Arm 052
More>>>
Dataflex ViewMaster M2 Monitorarm 052 monitor mount / stand 24" Desk:
The official marketing text of Dataflex ViewMaster M2 Monitorarm 052 monitor mount / stand 24" Desk as supplied by the manufacturer

The M2 flat screen monitor-mounts feature a short swivel arm that can be lengthened by fitting additional extensions improving viewing depth adjustment or increasing range at fixed height: lightweight, compact and efficient. This is not a complete product, several ViewMaster components need to be added in order for this product to function properly.

- Fixed height
- VESA: MIS-D 75 x 75/100 x 100mm compatible
- Rotate 180°, tilt, swivel
- Max. weight capacity of 12kg. (up to 24"/24"W)
- Maximum reach: 135mm
- Touch screen stable
- To be mounted on several ViewMaster Modular components

Short summary description Dataflex ViewMaster M2 Monitorarm 052 monitor mount / stand 24" Desk:
This short summary of the Dataflex ViewMaster M2 Monitorarm 052 monitor mount / stand 24" Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMaster M2 Monitorarm 052, 26.5 lbs (12 kg), 24"

Long summary description Dataflex ViewMaster M2 Monitorarm 052 monitor mount / stand 24" Desk:
This is an auto-generated long summary of Dataflex ViewMaster M2 Monitorarm 052 monitor mount / stand 24" Desk based on the first three specs of the first five spec groups.

Dataflex ViewMaster M2 Monitorarm 052. Maximum weight capacity: 26.5 lbs (12 kg), Maximum screen size: 24". Tilt angle range: -50 - 50°

Mounting
Maximum weight capacity *
26.5 lbs (12 kg)
Maximum screen size *
24"
Mounting type *
Desk
Ergonomics
Tilt angle range
-50 - 50°
Ergonomics
Swivel angle
-90°
Angle of rotation
360°
Other features
Screen size compatibility
24"
Mounting interface
VESA: MIS-D 75 x 75/100 x 100mm