location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 53.037 mounting kit Silver Aluminum, Nylon, Steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53.037
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.037 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410530372 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dataflex 53.037 mounting kit Silver Aluminum, Nylon, Steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Material: Aluminum, Nylon, Steel
  • - Product color: Silver
  • - Maximum weight capacity: 22 lbs (10 kg)
Long product name Dataflex 53.037 mounting kit Silver Aluminum, Nylon, Steel :
The short editorial description of Dataflex 53.037 mounting kit Silver Aluminum, Nylon, Steel

ViewMaster M Slat Wall Bracket 037
More>>>
Dataflex 53.037 mounting kit Silver Aluminum, Nylon, Steel:
The official marketing text of Dataflex 53.037 mounting kit Silver Aluminum, Nylon, Steel as supplied by the manufacturer

This ‘slat rail mountable’ model is clamped into slat rails using two adjustable hardened steel brackets, that are integrated in the aluminium housing. This version was specifically designed for tool bar solutions. A nice modular solution for slat rail applications.

- Wallmount for slat walls
- Easily adjustable/removable
- Compact design
- Die cast aluminium
- Hardened steel clamping brackets
- Slat wall protecting nylon surface
- Clamp capacity 30mm
- Clamping bracket depth 8mm

Short summary description Dataflex 53.037 mounting kit Silver Aluminum, Nylon, Steel:
This short summary of the Dataflex 53.037 mounting kit Silver Aluminum, Nylon, Steel data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 53.037, 22 lbs (10 kg), Aluminum, Nylon, Steel, Silver

Long summary description Dataflex 53.037 mounting kit Silver Aluminum, Nylon, Steel:
This is an auto-generated long summary of Dataflex 53.037 mounting kit Silver Aluminum, Nylon, Steel based on the first three specs of the first five spec groups.

Dataflex 53.037. Maximum weight capacity: 22 lbs (10 kg), Material: Aluminum, Nylon, Steel, Product color: Silver

Technical details
Product color *
Silver
Material
Aluminum, Nylon, Steel
Maximum weight capacity
22 lbs (10 kg)
Device type
Flat panel
Other features
Quantity
1
Packaging data
Package dimensions (WxDxH)
7.87 x 5.31 x 2.56" (200 x 135 x 65 mm)
Package width
7.87" (200 mm)
Package depth
5.31" (135 mm)
Package height
2.56" (65 mm)
Package weight
21.9 oz (620 g)