location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 53.032 TV mount Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53.032
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.032 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410530327 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Dataflex 53.032 TV mount Silver :
The short editorial description of Dataflex 53.032 TV mount Silver

ViewMaster M Wall Mount 032
More>>>
Dataflex 53.032 TV mount Silver:
The official marketing text of Dataflex 53.032 TV mount Silver as supplied by the manufacturer

This fully die-cast aluminium wallmount, designed specifically for the ViewMaster range can hold virtually any configuration. Acts as a fixture as well as a pivoting point. The strong but compact design offers users maximum stability. When mounted on less stiff surfaces like wood HPL, MDF or Plaster, the solid steel back plate supplied with the wall mount provides extra support.

- Wallmount
- Die-cast aluminium

Short summary description Dataflex 53.032 TV mount Silver:
This short summary of the Dataflex 53.032 TV mount Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 53.032, Aluminum, Steel, Silver

Long summary description Dataflex 53.032 TV mount Silver:
This is an auto-generated long summary of Dataflex 53.032 TV mount Silver based on the first three specs of the first five spec groups.

Dataflex 53.032. Product color: Silver

Mounting
Mounting type *
Wall
Design
Product color *
Silver
Housing material
Aluminum, Steel
Weight & dimensions
Width
2.72" (69 mm)
Weight & dimensions
Depth
2.2" (56 mm)
Height
5.91" (150 mm)
Packaging data
Package weight
29.1 oz (825 g)
Other features
Dimensions (WxDxH)
2.72 x 2.2 x 5.91" (69 x 56 x 150 mm)
Package dimensions (WxDxH)
7.87 x 5.31 x 4.72" (200 x 135 x 120 mm)