location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMate Style Monitor Arm 552 Gray Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMate Style Monitor Arm 552
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.552 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410525521 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dataflex ViewMate Style Monitor Arm 552 Gray Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 33.1 lbs (15 kg)
  • - Mounting type: Desk
  • - Gray
Long product name Dataflex ViewMate Style Monitor Arm 552 Gray Desk :
The short editorial description of Dataflex ViewMate Style Monitor Arm 552 Gray Desk

ViewMate Style Monitor Arm 552
More>>>
Dataflex ViewMate Style Monitor Arm 552 Gray Desk:
The official marketing text of Dataflex ViewMate Style Monitor Arm 552 Gray Desk as supplied by the manufacturer

This ViewMate Style slat rail/toolbar bracket is mounted on a pole which slides up and down through the slat rail bracket. By adding an articulating arm with two pivoting points to create depth adjustment and more flexibility, this all round product does what it was meant for; delivering a space saving and affordable ergonomic solution.

- Suitable for slatrail/toolbar mounting
- Max. clamp capacity: 70mm
- With articulating two pivot arm
- Total arm reach 450mm
- Depth adjustable
- Height adjustable over 155mm
- VESA: MIS-D 75 x 75/100 x 100mm compatible
- Rotate 360°, tilt 180°, lateral 180°
- Max. weight capacity of 15kg (up to 24"/24"W)
- Post height 260mm
- Post diameter 38mm
- Quick lock/release post bracket
- With integrated wallmount
- Comes with all necessary fasteners

Short summary description Dataflex ViewMate Style Monitor Arm 552 Gray Desk:
This short summary of the Dataflex ViewMate Style Monitor Arm 552 Gray Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMate Style Monitor Arm 552, 33.1 lbs (15 kg), Gray

Long summary description Dataflex ViewMate Style Monitor Arm 552 Gray Desk:
This is an auto-generated long summary of Dataflex ViewMate Style Monitor Arm 552 Gray Desk based on the first three specs of the first five spec groups.

Dataflex ViewMate Style Monitor Arm 552. Maximum weight capacity: 33.1 lbs (15 kg). Tilt angle range: 0 - 180°. Product color: Gray

Mounting
Maximum weight capacity *
33.1 lbs (15 kg)
Mounting type *
Desk
Ergonomics
Tilt angle range
0 - 180°
Angle of rotation
360°
Number of pivot points
2
Design
Product color *
Gray
Weight & dimensions
Height
9.84" (250 mm)
Other features
Screen size compatibility
24"
Mounting interface
VESA MIS-D 75 x 75/100 x 100mm
Brand Image Article code product Stock Price from
Dataflex Viewmate 39.4" Silver Desk Dataflex Viewmate 39.4" Silver Desk
(show image)
52.832 Viewmate plus monitor arm - desk 832 0.00
(excl. VAT)
0 (incl. VAT)