location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMate Style Monitor Arm 542 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMate Style Monitor Arm 542
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.542 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410525422 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dataflex ViewMate Style Monitor Arm 542 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 33.1 lbs (15 kg)
  • - Wall
  • - Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm) Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Gray
Long product name Dataflex ViewMate Style Monitor Arm 542 Gray :
The short editorial description of Dataflex ViewMate Style Monitor Arm 542 Gray

ViewMate Style Monitor Arm 542
More>>>
Dataflex ViewMate Style Monitor Arm 542 Gray:
The official marketing text of Dataflex ViewMate Style Monitor Arm 542 Gray as supplied by the manufacturer

Strong, efficient and affordable and good looking. This simple flat screen monitor wallmount can hold any VESA MIS-D: 75 x 75/100 x 100mm supporting monitor up to 15kg This wall mount enables its users to rotate, swivel and tilt the monitor in a position which suits them best.

- Mounts single monitor to wall
- Rotate 360°, tilt 180°, lateral 180°
- VESA: MIS-D 75 x 75/100 x 100mm compatible
- Max. weight capacity of 15kg (up to 24"/24"W)
- With integrated wallmount
- Monitor distance from wall 119mm
- Comes with all necessary fasteners

Short summary description Dataflex ViewMate Style Monitor Arm 542 Gray:
This short summary of the Dataflex ViewMate Style Monitor Arm 542 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMate Style Monitor Arm 542, 33.1 lbs (15 kg), 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), 0 - 180°, 0 - 180°, Gray

Long summary description Dataflex ViewMate Style Monitor Arm 542 Gray:
This is an auto-generated long summary of Dataflex ViewMate Style Monitor Arm 542 Gray based on the first three specs of the first five spec groups.

Dataflex ViewMate Style Monitor Arm 542. Maximum weight capacity: 33.1 lbs (15 kg), Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: 0 - 180°, Swivel angle range: 0 - 180°, Distance to the wall (max): 4.69" (11.9 cm). Product color: Gray

Mounting
Maximum weight capacity *
33.1 lbs (15 kg)
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Mounting type *
Wall
Ergonomics
Tilt angle range
0 - 180°
Ergonomics
Swivel angle range
0 - 180°
Distance to the wall (max)
4.69" (11.9 cm)
Design
Product color *
Gray
Other features
Screen size compatibility
24