location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMate Ecoline Monitorarm 260 monitor mount / stand 24" Desk White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMate Ecoline Monitorarm 260
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.260 show
Show alternative article codes used in the online market place
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
standard (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex ViewMate Ecoline Monitorarm 260 monitor mount / stand 24" Desk White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 66.1 lbs (30 kg)
  • - Maximum screen size: 24"
  • - Mounting type: Desk
  • - White
Long product name Dataflex ViewMate Ecoline Monitorarm 260 monitor mount / stand 24" Desk White :
The short editorial description of Dataflex ViewMate Ecoline Monitorarm 260 monitor mount / stand 24" Desk White

ViewMate Ecoline Monitor Arm 260
More>>>
Dataflex ViewMate Ecoline Monitorarm 260 monitor mount / stand 24" Desk White:
The official marketing text of Dataflex ViewMate Ecoline Monitorarm 260 monitor mount / stand 24" Desk White as supplied by the manufacturer

This version combines strength, practicality and usability in one package. Allowing users to adjust the height of their dual monitor setup with the greatest of ease, due to the “Quick Adjust” lever. With integrated cable management at the back of the wing as well as on the pole, this product offers a practical and user friendly way to achieve a good and affordable dual monitor set-up.

- Mounts two (wide)screens horizontally up to 24"
- Height adjustable
- VESA: MIS-D 75 x 75/100 x 100mm compatible
- Rotate 360°, tilt 180°, lateral +90°/-90°
- Max. weight capacity of 15kg./monitor
- Post height 400mm
- Quick lock/release post bracket
- With integrated desk clamp
- Max. clamp capacity 60mm

Short summary description Dataflex ViewMate Ecoline Monitorarm 260 monitor mount / stand 24" Desk White:
This short summary of the Dataflex ViewMate Ecoline Monitorarm 260 monitor mount / stand 24" Desk White data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMate Ecoline Monitorarm 260, 66.1 lbs (30 kg), 24", White

Long summary description Dataflex ViewMate Ecoline Monitorarm 260 monitor mount / stand 24" Desk White:
This is an auto-generated long summary of Dataflex ViewMate Ecoline Monitorarm 260 monitor mount / stand 24" Desk White based on the first three specs of the first five spec groups.

Dataflex ViewMate Ecoline Monitorarm 260. Maximum weight capacity: 66.1 lbs (30 kg), Maximum screen size: 24". Tilt angle range: -90 - 90°. Product color: White

Mounting
Maximum weight capacity *
66.1 lbs (30 kg)
Maximum screen size *
24"
Mounting type *
Desk
Ergonomics
Tilt angle range
-90 - 90°
Angle of rotation
360°
Design
Product color *
White
Weight & dimensions
Height
15.7" (400 mm)
Other features
Screen size compatibility
24"
Mounting interface
VESA: MIS-D 75 x 75/100 x 100mm
Brand Image Article code product Stock Price from
Dataflex Viewmate monitor mount / stand 39.4" Desk Silver Dataflex Viewmate monitor mount / stand 39.4" Desk Silver
(show image)
52.832 Viewmate plus monitor arm - desk 832 0.00
(excl. VAT)
0 (incl. VAT)