Dataflex logo

Dataflex ViewMate Ecoline 212 monitor mount / stand 24" Desk Silver

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123711
Info modified on:
21 Oct 2022, 10:14:32
Long product name Dataflex ViewMate Ecoline 212 monitor mount / stand 24" Desk Silver:

ViewMate Ecoline Monitor Arm 212

Dataflex ViewMate Ecoline 212 monitor mount / stand 24" Desk Silver:

Doing all one expects from a monitor arm, but at half the price. Tilting, swiveling, height and depth adjustable. Keeping things simple, cost effective and ergonomical. Who thought these three words would go in one sentence.

- With articulating two pivot arm
- Total arm reach 480mm
- Depth adjustable
- Height adjustable
- VESA: MIS-D 75 x 75/100 x 100mm compatible
- Rotate 360 °, tilt 180°, lateral 180°
- Max. weight capacity of 15kg. (up to 24"/24"W)
- Post height 400mm
- Post diameter 38mm
- Quick lock/release post bracket
- With integrated desk clamp, Max. clamp capacity 60mm

Short summary description Dataflex ViewMate Ecoline 212 monitor mount / stand 24" Desk Silver:

Dataflex ViewMate Ecoline 212, 33.1 lbs (15 kg), 24", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Height adjustment, Silver

Long summary description Dataflex ViewMate Ecoline 212 monitor mount / stand 24" Desk Silver:

Dataflex ViewMate Ecoline 212. Maximum weight capacity: 33.1 lbs (15 kg), Maximum screen size: 24", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -90 - 90°. Product color: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.