location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmate Silver Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmate monitor arm - wall 032
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.032 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410520328 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:47:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dataflex Viewmate Silver Wall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 33.1 lbs (15 kg)
  • - Number of displays supported: 1
  • - Mounting type: Wall
  • - Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Steel Silver
Guarantee: 5 years
Long product name Dataflex Viewmate Silver Wall :
The short editorial description of Dataflex Viewmate Silver Wall

Viewmate monitor arm - wall 032, silver
More>>>
Dataflex Viewmate Silver Wall:
The official marketing text of Dataflex Viewmate Silver Wall as supplied by the manufacturer

This short monitor arm is made of sturdy joints connected to a VESA mount that supports monitors up to 15 kg. Swivels left and right, tilts up and down and rotates 360 degrees.

- Fixed height
- Fixed depth
- Main components made of steel
- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Rotate 360°, tilt +90°/-90°, swivel +90°/-90°
- Weight capacity max. 15 kg per monitor
- Comes with a tapered wall mount for easy installation
- Comes with all necessary fasteners

Short summary description Dataflex Viewmate Silver Wall:
This short summary of the Dataflex Viewmate Silver Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmate, 33.1 lbs (15 kg), 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Silver

Long summary description Dataflex Viewmate Silver Wall:
This is an auto-generated long summary of Dataflex Viewmate Silver Wall based on the first three specs of the first five spec groups.

Dataflex Viewmate. Maximum weight capacity: 33.1 lbs (15 kg), Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Swivel angle range: -90 - 90°, Tilt angle range: -90 - 90°. Product color: Silver

Mounting
Maximum weight capacity *
33.1 lbs (15 kg)
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Number of displays supported *
1
Mounting type *
Wall
Ergonomics
Height adjustment
No
Tilt angle range
-90 - 90°
Swivel angle range
-90 - 90°
Angle of rotation
360°
Number of pivot points
1
Design
Housing material
Steel
Design
Product color *
Silver
Weight & dimensions
Width
4.33" (110 mm)
Depth
4.96" (126 mm)
Height
4.53" (115 mm)
Package width
5.51" (140 mm)
Package depth
5.51" (140 mm)
Package height
6.69" (170 mm)
Package weight
3.46 lbs (1.57 kg)
Packaging content
Mounting kit
Yes
Logistics data
Harmonized System (HS) code
85299097
Brand Image Article code product Stock Price from
Dataflex Viewmate Silver Wall Dataflex Viewmate Silver Wall
(show image)
52.042 Viewmate monitor arm - wall 042 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate Silver Wall Dataflex Viewmate Silver Wall
(show image)
52.142 Viewmate monitor arm - toolbar 142 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite 24" Silver, White Wall Dataflex Viewlite 24" Silver, White Wall
(show image)
58.512 Viewlite plus monitor arm - rail 512 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite 24" Silver, White Wall Dataflex Viewlite 24" Silver, White Wall
(show image)
58.312 Viewlite plus monitor arm - wall 312 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)