location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMate Monitor Arm 462 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMate Monitor Arm 462
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51.462 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410514624 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dataflex ViewMate Monitor Arm 462 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 22 lbs (10 kg)
  • - Wall
  • - Silver
Long product name Dataflex ViewMate Monitor Arm 462 Silver :
The short editorial description of Dataflex ViewMate Monitor Arm 462 Silver

ViewMate Monitor Arm 462
More>>>
Dataflex ViewMate Monitor Arm 462 Silver:
The official marketing text of Dataflex ViewMate Monitor Arm 462 Silver as supplied by the manufacturer

This mount is an option when a tilting mechanism is required. The monitor distance from wall is 143mm.

* Mounts single monitor to wall
* Monitor distance from wall 143mm
* VESA: MIS-D 75 x 75/100 x 100mm compatible
* Three pivoting points
* Rotate 270°, lateral 180°, tilt 180°
* Max. weight capacity of 10kg./monitor (up to 24"/24"W)
* With integrated wallmount

Short summary description Dataflex ViewMate Monitor Arm 462 Silver:
This short summary of the Dataflex ViewMate Monitor Arm 462 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMate Monitor Arm 462, 22 lbs (10 kg), -90 - 90°, 270°, Silver

Long summary description Dataflex ViewMate Monitor Arm 462 Silver:
This is an auto-generated long summary of Dataflex ViewMate Monitor Arm 462 Silver based on the first three specs of the first five spec groups.

Dataflex ViewMate Monitor Arm 462. Maximum weight capacity: 22 lbs (10 kg). Tilt angle range: -90 - 90°, Angle of rotation: 270°, Distance to the wall (max): 5.63" (14.3 cm). Product color: Silver

Mounting
Maximum weight capacity *
22 lbs (10 kg)
Mounting type *
Wall
Ergonomics
Tilt angle range
-90 - 90°
Swivel angle
-90°
Angle of rotation
270°
Ergonomics
Number of pivot points
3
Distance to the wall (max)
5.63" (14.3 cm)
Design
Product color *
Silver
Other features
Mounting interface
VESA: MIS-D 75 x 75/100 x 100 mm
Screen size compatibility
24