location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex CPU Protection Case 2 Fans 729 equipment case Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CPU Protection Case 2 Fans 729
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32.729 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410327293 show
Category:
Cases for storing pieces of equipment such as cameras, laptops, tripods.
Equipment Cases Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Dataflex CPU Protection Case 2 Fans 729 equipment case Gray :
The short editorial description of Dataflex CPU Protection Case 2 Fans 729 equipment case Gray

CPU Protection Case 2 Fans 729
More>>>
Dataflex CPU Protection Case 2 Fans 729 equipment case Gray:
The official marketing text of Dataflex CPU Protection Case 2 Fans 729 equipment case Gray as supplied by the manufacturer

Lockable safety cover; ideal in dusty areas. Ingoing airflow is filtered by (replaceable) dust filters, positioned in the acrylic door Interior with central switch at the front and acoustic foam lining. Removable back panel for easy access. Standard with 4 adjustable glides. CE approved. Equipped with a two fans.

* Protection/sound-reduction of big towers/servers
* Dual fan for maximum cooling and air flow
* Ideal in dusty areas
* Ingoing airflow is filtered by replaceable dust filters
* Central switch for power on/off
* CE approved
* Acrylic door with lock
* Lockable by key
* Acoustic foam inside
* Removable back panel for easy access
* Internal dimensions (wxdxh): 350 x 700 x 600mm
* External dimensions (wxdxh): 440 x 800 x 720mm

Short summary description Dataflex CPU Protection Case 2 Fans 729 equipment case Gray:
This short summary of the Dataflex CPU Protection Case 2 Fans 729 equipment case Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex CPU Protection Case 2 Fans 729, Gray

Long summary description Dataflex CPU Protection Case 2 Fans 729 equipment case Gray:
This is an auto-generated long summary of Dataflex CPU Protection Case 2 Fans 729 equipment case Gray based on the first three specs of the first five spec groups.

Dataflex CPU Protection Case 2 Fans 729. Product color: Gray

Features
Product color *
Gray
Compartments
350 x 700 x 600 mm
Weight & dimensions
Width
17.3" (440 mm)
Depth
31.5" (800 mm)
Height
28.3" (720 mm)