location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex PRX Acoustic Printer Hood 105 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRX Acoustic Printer Hood 105
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12.105 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410121051 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Dataflex PRX Acoustic Printer Hood 105 Gray :
The short editorial description of Dataflex PRX Acoustic Printer Hood 105 Gray

PRX Acoustic Hood 105
More>>>
Dataflex PRX Acoustic Printer Hood 105 Gray:
The official marketing text of Dataflex PRX Acoustic Printer Hood 105 Gray as supplied by the manufacturer

This acoustic hood reduces the noise caused by printers (matrix or impact) below 43 dB(A) as specified by the European Directive. Provided with patented adjustable slots in the back for a jam free paper output flow and 2 safety gas struts to keep the opened lid in balance. The internal fan will ensure your printer is adequately cooled. Consult this website or your dealer to see which model is suitable for your printer.

* Suitable for Matrix printers
* Sturdy steel components
* Acoustic foam reduces noise below 43 dB (A)
* Silent fan
* Strong 5mm thick acrylic cover
* Thick 18mm High Density board
* 2 Stabilus® safety gas struts with brake
* Patented adjustable slots in back for jam free paper output
* CE Certification
* Internal dimensions (wxdxh): 740 x 660 x 465mm
* External dimensions (wxdxh): 833 x 754 x 509mm

Short summary description Dataflex PRX Acoustic Printer Hood 105 Gray:
This short summary of the Dataflex PRX Acoustic Printer Hood 105 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex PRX Acoustic Printer Hood 105, Acrylic, Hardboard, Gray, 43 dB, 32.8" (833 mm), 29.7" (754 mm), 20" (509 mm)

Long summary description Dataflex PRX Acoustic Printer Hood 105 Gray:
This is an auto-generated long summary of Dataflex PRX Acoustic Printer Hood 105 Gray based on the first three specs of the first five spec groups.

Dataflex PRX Acoustic Printer Hood 105. Material: Acrylic, Hardboard, Product color: Gray, Printing noise level: 43 dB. Width: 32.8" (833 mm), Depth: 29.7" (754 mm), Height: 20" (509 mm)

Features
Material
Acrylic, Hardboard
Product color
Gray
Printing noise level
43 dB
Built-in fan
Yes
Weight & dimensions
Width
32.8" (833 mm)
Depth
29.7" (754 mm)
Height
20" (509 mm)
Dimensions printer compartment (W x D x H)
29.1 x 26 x 18.3" (740 x 660 x 465 mm)
Exterior dimensions (WxDxH)
32.8 x 29.7 x 20" (833 x 754 x 509 mm)
Brand Image Article code product Stock Price from
Dataflex PRX Acoustic Hood Stand 2 Shelves 350 Dataflex PRX Acoustic Hood Stand 2 Shelves 350
(show image)
55.350 PRX Acoustic Hood Stand 2 Shelves 350 0.00
(excl. VAT)
0 (incl. VAT)