ZES LD 2N22 TCA (AEX)
Daisalux ZES LD 2N22 TCA (AEX), Plastic, IP65, LED, 1300 lm, 220 - 230 V, 220 - 230 V
Daisalux ZES LD 2N22 TCA (AEX). Housing material: Plastic, International Protection (IP) code: IP65. Bulb type: LED, Luminous flux (intensive mode): 1300 lm. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz