Daisalux ZP2 LD-3N10 TCA (GR) + KPP ZENIT emergency lamp

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4377
Info modified on:
17 May 2024, 15:36:00
Long product name Daisalux ZP2 LD-3N10 TCA (GR) + KPP ZENIT emergency lamp:

ZP2 LD-3N10 TCA (GR) + KPP ZENIT

Short summary description Daisalux ZP2 LD-3N10 TCA (GR) + KPP ZENIT emergency lamp:

Daisalux ZP2 LD-3N10 TCA (GR) + KPP ZENIT, Plastic, IP41, LED, 500 lm, 220 - 230 V, 220 - 230 V

Long summary description Daisalux ZP2 LD-3N10 TCA (GR) + KPP ZENIT emergency lamp:

Daisalux ZP2 LD-3N10 TCA (GR) + KPP ZENIT. Housing material: Plastic, International Protection (IP) code: IP41. Bulb type: LED, Luminous flux (intensive mode): 500 lm. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.