Daisalux Z LD-4341G A (RAL9006) emergency lamp

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
996
Info modified on:
17 May 2024, 15:39:55
Long product name Daisalux Z LD-4341G A (RAL9006) emergency lamp:

Z LD-4341G A (RAL9006)

Short summary description Daisalux Z LD-4341G A (RAL9006) emergency lamp:

Daisalux Z LD-4341G A (RAL9006), Plastic, IP41, LED, 1240 lm, 220 - 230 V, 220 - 230 V

Long summary description Daisalux Z LD-4341G A (RAL9006) emergency lamp:

Daisalux Z LD-4341G A (RAL9006). Housing material: Plastic, International Protection (IP) code: IP41. Bulb type: LED, Luminous flux (intensive mode): 1240 lm. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.